Champion Lubricated Reciprocating Air Compressors A Series

Description
Reciprocating Air-Cooled Air Compressors A Series The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series compressors include heavy duty cast iron construction, counterbalanced crankshaft to ensure smooth operation, deep-finned cylinders and heads, which quickly dissipate the heat of compression. Superior lubrication is accomplished through a gear driven positive displacement oil pump powered by the crankshaft. A-series bares and boosters are ideal for petroleum refineries, oil rigs, plant air and vacuum, ore mines, engine starting and well head servicing. Specifications and Features 15-40 hp (compressor or booster) Up to 350 psig operating pressure Single & Two Stage Pressure Lubricated Heavy-duty cast iron construction Factory filled with ChampLub 500
Description
Reciprocating Air-Cooled Air Compressors A Series The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series compressors include heavy duty cast iron construction, counterbalanced crankshaft to ensure smooth operation, deep-finned cylinders and heads, which quickly dissipate the heat of compression. Superior lubrication is accomplished through a gear driven positive displacement oil pump powered by the crankshaft. A-series bares and boosters are ideal for petroleum refineries, oil rigs, plant air and vacuum, ore mines, engine starting and well head servicing. Specifications and Features 15-40 hp (compressor or booster) Up to 350 psig operating pressure Single & Two Stage Pressure Lubricated Heavy-duty cast iron construction Factory filled with ChampLub 500

Suppliers

Company
Product
Description
Supplier Links
Lubricated Reciprocating Air Compressors - A Series - Champion
Quincy, IL, USA
Lubricated Reciprocating Air Compressors
A Series
Lubricated Reciprocating Air Compressors A Series
Reciprocating Air-Cooled Air Compressors A Series The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series compressors include heavy duty cast iron construction, counterbalanced crankshaft to ensure smooth operation, deep-finned cylinders and heads, which quickly dissipate the heat of compression. Superior lubrication is accomplished through a gear driven positive displacement oil pump powered by the crankshaft. A-series bares and boosters are ideal for petroleum refineries, oil rigs, plant air and vacuum, ore mines, engine starting and well head servicing. Specifications and Features 15-40 hp (compressor or booster) Up to 350 psig operating pressure Single & Two Stage Pressure Lubricated Heavy-duty cast iron construction Factory filled with ChampLub 500

Reciprocating Air-Cooled Air Compressors

A Series

The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series compressors include heavy duty cast iron construction, counterbalanced crankshaft to ensure smooth operation, deep-finned cylinders and heads, which quickly dissipate the heat of compression. Superior lubrication is accomplished through a gear driven positive displacement oil pump powered by the crankshaft. A-series bares and boosters are ideal for petroleum refineries, oil rigs, plant air and vacuum, ore mines, engine starting and well head servicing.

Specifications and Features

  • 15-40 hp (compressor or booster)
  • Up to 350 psig operating pressure
  • Single & Two Stage
  • Pressure Lubricated
  • Heavy-duty cast iron construction
  • Factory filled with ChampLub 500
Supplier's Site

Technical Specifications

  Champion
Product Category Air Compressors
Product Number A Series
Product Name Lubricated Reciprocating Air Compressors
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ801A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Rotary Screw Compressor Package - AIRCENTER SX - SK - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 9 to 90 SCFM (15.3 to 153 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details