Thomas An Ingersoll Rand Business Diaphragm Compressor 927 Series

Description
Features & Benefits Oil-less operation Permanently lubricated bearings Field service capability Stainless steel valves and aluminum valve plate Lightweight die cast aluminum head and diaphragm hold down plate Long-life diaphragm Inlet filter Balanced for smooth, low vibration operation 6 ft. grounded cord and plug 115 V, UL recognized motor and thermal protector Range Technical Overview Capacity up to 1.5 cfm / 42.5 l/min Pressure to 35 psi / 2.4 bar Possible Applications Aspirators Nebulizers Vacuum Frames Sewage Treatment Air Brushing Powder Spraying (Printing Machines) Stack Gas Samplers Water Sampling Fluid Dispensing Cake Decorating
Description
Features & Benefits Oil-less operation Permanently lubricated bearings Field service capability Stainless steel valves and aluminum valve plate Lightweight die cast aluminum head and diaphragm hold down plate Long-life diaphragm Inlet filter Balanced for smooth, low vibration operation 6 ft. grounded cord and plug 115 V, UL recognized motor and thermal protector Range Technical Overview Capacity up to 1.5 cfm / 42.5 l/min Pressure to 35 psi / 2.4 bar Possible Applications Aspirators Nebulizers Vacuum Frames Sewage Treatment Air Brushing Powder Spraying (Printing Machines) Stack Gas Samplers Water Sampling Fluid Dispensing Cake Decorating

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Compressor - 927 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Compressor
927 Series
Diaphragm Compressor 927 Series
Features & Benefits Oil-less operation Permanently lubricated bearings Field service capability Stainless steel valves and aluminum valve plate Lightweight die cast aluminum head and diaphragm hold down plate Long-life diaphragm Inlet filter Balanced for smooth, low vibration operation 6 ft. grounded cord and plug 115 V, UL recognized motor and thermal protector Range Technical Overview Capacity up to 1.5 cfm / 42.5 l/min Pressure to 35 psi / 2.4 bar Possible Applications Aspirators Nebulizers Vacuum Frames Sewage Treatment Air Brushing Powder Spraying (Printing Machines) Stack Gas Samplers Water Sampling Fluid Dispensing Cake Decorating

Features & Benefits

  • Oil-less operation
  • Permanently lubricated bearings
  • Field service capability
  • Stainless steel valves and aluminum valve plate
  • Lightweight die cast aluminum head and diaphragm hold down plate
  • Long-life diaphragm
  • Inlet filter
  • Balanced for smooth, low vibration operation
  • 6 ft. grounded cord and plug
  • 115 V, UL recognized motor and thermal protector

Range Technical Overview

  • Capacity up to 1.5 cfm / 42.5 l/min
  • Pressure to 35 psi / 2.4 bar

Possible Applications

  • Aspirators
  • Nebulizers
  • Vacuum Frames
  • Sewage Treatment
  • Air Brushing
  • Powder Spraying (Printing Machines)
  • Stack Gas Samplers
  • Water Sampling
  • Fluid Dispensing
  • Cake Decorating
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 927 Series
Product Name Diaphragm Compressor
Compressor Technology Diaphragm
Power Source AC Single Phase; 115-220 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 15 to 40 psi (10.56 to 28.15 m H2O)
Unlock Full Specs
to access all available technical data