910 SERIES -- DIAPHRAGM COMPRESSOR
Thomas An Ingersoll Rand Business
Diaphragm Compressor
910 Series
Description
Features & Benefits
Oil-less operation
Permanently lubricated bearings
Stainless steel valves and lapped aluminum valve plates
Lightweight die cast aluminum heads and diaphragm hold down plates
Long-life diaphragm
Inlet filter
Balanced for smooth, low vibration operation Range Technical Overview
Capacity up to 1.97 cfm / 56 l/min
Pressure to 40 psi / 2.8 bar Possible Applications
Aspirators
Nebulizers
Vacuum Frames
Sewage Treatment
Air Brushing
Powder Spraying (Printing Machines)
Computer Tape Drives
Foam Markers
Fertilizer Mixing
-
Thomas An Ingersoll Rand Business
Description
Features & Benefits
Oil-less operation
Permanently lubricated bearings
Stainless steel valves and lapped aluminum valve plates
Lightweight die cast aluminum heads and diaphragm hold down plates
Long-life diaphragm
Inlet filter
Balanced for smooth, low vibration operation Range Technical Overview
Capacity up to 1.97 cfm / 56 l/min
Pressure to 40 psi / 2.8 bar Possible Applications
Aspirators
Nebulizers
Vacuum Frames
Sewage Treatment
Air Brushing
Powder Spraying (Printing Machines)
Computer Tape Drives
Foam Markers
Fertilizer Mixing
Suppliers
Features & Benefits
Oil-less operation
Permanently lubricated bearings
Stainless steel valves and lapped aluminum valve plates
Lightweight die cast aluminum heads and diaphragm hold down plates
Long-life diaphragm
Inlet filter
Balanced for smooth, low vibration operation Range Technical Overview
Capacity up to 1.97 cfm / 56 l/min
Pressure to 40 psi / 2.8 bar Possible Applications
Aspirators
Nebulizers
Vacuum Frames
Sewage Treatment
Air Brushing
Powder Spraying (Printing Machines)
Computer Tape Drives
Foam Markers
Fertilizer Mixing
Features & Benefits
- Oil-less operation
- Permanently lubricated bearings
- Stainless steel valves and lapped aluminum valve plates
- Lightweight die cast aluminum heads and diaphragm hold down plates
- Long-life diaphragm
- Inlet filter
- Balanced for smooth, low vibration operation
Range Technical Overview
- Capacity up to 1.97 cfm / 56 l/min
- Pressure to 40 psi / 2.8 bar
Possible Applications
- Aspirators
- Nebulizers
- Vacuum Frames
- Sewage Treatment
- Air Brushing
- Powder Spraying (Printing Machines)
- Computer Tape Drives
- Foam Markers
- Fertilizer Mixing
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Compressors and Gas Compressor Systems |
|
Product Number
|
910 Series |
|
Product Name
|
Diaphragm Compressor |
|
Compressor Technology
|
Diaphragm
|
|
Power Source
|
DC; 12 VDC
|
|
Lubrication Style
|
Oil-less
|
|
Discharge / Operating Pressure
|
40 psi (28.15 m H2O)
|
Unlock Full Specs
to access all available technical data