Thomas An Ingersoll Rand Business Diaphragm Compressor 8015 Series

Description
Features & Benefits Oil-less Maintenance free Low noise level Compact High performance Large choice in Materials Range Technical Overview Capacity up to 1.8 cfm / 50 l/min Pressure up to 43.5 psi / 3 bar Capable of restarting up to 36.3 psi / 2.5 bar pressure Possible Applications Reproductive Machines Medical Devices Surgical Suction Devices Respirators Otolaryngology Environmental
Description
Features & Benefits Oil-less Maintenance free Low noise level Compact High performance Large choice in Materials Range Technical Overview Capacity up to 1.8 cfm / 50 l/min Pressure up to 43.5 psi / 3 bar Capable of restarting up to 36.3 psi / 2.5 bar pressure Possible Applications Reproductive Machines Medical Devices Surgical Suction Devices Respirators Otolaryngology Environmental

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Compressor - 8015 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Compressor
8015 Series
Diaphragm Compressor 8015 Series
Features & Benefits Oil-less Maintenance free Low noise level Compact High performance Large choice in Materials Range Technical Overview Capacity up to 1.8 cfm / 50 l/min Pressure up to 43.5 psi / 3 bar Capable of restarting up to 36.3 psi / 2.5 bar pressure Possible Applications Reproductive Machines Medical Devices Surgical Suction Devices Respirators Otolaryngology Environmental

Features & Benefits

  • Oil-less
  • Maintenance free
  • Low noise level
  • Compact
  • High performance
  • Large choice in Materials

Range Technical Overview

  • Capacity up to 1.8 cfm / 50 l/min
  • Pressure up to 43.5 psi / 3 bar
  • Capable of restarting up to 36.3 psi / 2.5 bar pressure

Possible Applications

  • Reproductive Machines
  • Medical Devices
  • Surgical Suction Devices
  • Respirators
  • Otolaryngology
  • Environmental
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 8015 Series
Product Name Diaphragm Compressor
Compressor Technology Diaphragm
Power Source AC Single Phase; 230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 43.5 psi (30.61 m H2O)
Unlock Full Specs
to access all available technical data