Thomas An Ingersoll Rand Business WOB-L Piston Compressor 8006 Series

Description
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal (Teflon® compound) Range Technical Overview Capacity up to 1.02 cfm / 29.0 l/min Pressure to 43.5 psi / 3.0 bar Capable of restarting up to 2.9 psi / 0.2 bar Other special versions available Possible Applications Medical Industry Laboratory & Analysis Technology Automotive Equipment Manufacturing
Description
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal (Teflon® compound) Range Technical Overview Capacity up to 1.02 cfm / 29.0 l/min Pressure to 43.5 psi / 3.0 bar Capable of restarting up to 2.9 psi / 0.2 bar Other special versions available Possible Applications Medical Industry Laboratory & Analysis Technology Automotive Equipment Manufacturing

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 8006 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
8006 Series
WOB-L Piston Compressor 8006 Series
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal (Teflon® compound) Range Technical Overview Capacity up to 1.02 cfm / 29.0 l/min Pressure to 43.5 psi / 3.0 bar Capable of restarting up to 2.9 psi / 0.2 bar Other special versions available Possible Applications Medical Industry Laboratory & Analysis Technology Automotive Equipment Manufacturing

Features & Benefits

  • Service free and oil-less
  • Compact design
  • Balanced for smooth, low vibration operation
  • Suitable for continuous running
  • Wetted parts
  • Heat resistant high performance plastic, Elastomer valves
  • Long-life, high performance piston seal (Teflon® compound)

Range Technical Overview

  • Capacity up to 1.02 cfm / 29.0 l/min
  • Pressure to 43.5 psi / 3.0 bar
  • Capable of restarting up to 2.9 psi / 0.2 bar
  • Other special versions available

Possible Applications

  • Medical Industry
  • Laboratory & Analysis Technology
  • Automotive
  • Equipment Manufacturing
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 8006 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source AC Single Phase; DC; 12-24 VDC, 230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 43.5 psi (30.61 m H2O)
Unlock Full Specs
to access all available technical data