Thomas An Ingersoll Rand Business WOB-L Piston Compressor 8005 Series

Description
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal (Teflon® compound) Range Technical Overview Capacity up to 0.26 cfm / 7.3 l/min Pressure to 36.25 psi / 2.5 bar Capable of restarting up to 36.25 psi / 2.5 bar Other special versions available Possible Applications Medical Industry Laboratory & Analysis Technology Automotive Equipment Manufacturing
Description
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal (Teflon® compound) Range Technical Overview Capacity up to 0.26 cfm / 7.3 l/min Pressure to 36.25 psi / 2.5 bar Capable of restarting up to 36.25 psi / 2.5 bar Other special versions available Possible Applications Medical Industry Laboratory & Analysis Technology Automotive Equipment Manufacturing

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 8005 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
8005 Series
WOB-L Piston Compressor 8005 Series
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal (Teflon® compound) Range Technical Overview Capacity up to 0.26 cfm / 7.3 l/min Pressure to 36.25 psi / 2.5 bar Capable of restarting up to 36.25 psi / 2.5 bar Other special versions available Possible Applications Medical Industry Laboratory & Analysis Technology Automotive Equipment Manufacturing

Features & Benefits

  • Service free and oil-less
  • Compact design
  • Balanced for smooth, low vibration operation
  • Suitable for continuous running
  • Wetted parts
  • Heat resistant high performance plastic, Elastomer valves
  • Long-life, high performance piston seal (Teflon® compound)

Range Technical Overview

  • Capacity up to 0.26 cfm / 7.3 l/min
  • Pressure to 36.25 psi / 2.5 bar
  • Capable of restarting up to 36.25 psi / 2.5 bar
  • Other special versions available

Possible Applications

  • Medical Industry
  • Laboratory & Analysis Technology
  • Automotive
  • Equipment Manufacturing
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 8005 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source AC Single Phase; DC; 12-24 VDC, 230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 36.3 psi (25.55 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure -12.33 to 50.76 psi (-8.68 to 35.72 m H2O)
View Details
Booster Package - DN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 80 to 882 SCFM (136 to 1499 m³/hr)
Horse Power 30 to 60 HP
View Details
Air-Driven Oxygen Booster - Model 26968 - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details