Thomas An Ingersoll Rand Business WOB-L Piston Compressor 8003 Series

Description
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal Range Technical Overview Capacity up to 0.19 cfm / 5.4 l/min Pressure to 29 psi / 2.0 bar Capable of restarting up to 14.5 psi / 1.0 bar Other special versions available Possible Applications Medical Industry Laboratory Analysis & Technology Automotive Equipment Manufacturing
Description
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal Range Technical Overview Capacity up to 0.19 cfm / 5.4 l/min Pressure to 29 psi / 2.0 bar Capable of restarting up to 14.5 psi / 1.0 bar Other special versions available Possible Applications Medical Industry Laboratory Analysis & Technology Automotive Equipment Manufacturing

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 8003 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
8003 Series
WOB-L Piston Compressor 8003 Series
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal Range Technical Overview Capacity up to 0.19 cfm / 5.4 l/min Pressure to 29 psi / 2.0 bar Capable of restarting up to 14.5 psi / 1.0 bar Other special versions available Possible Applications Medical Industry Laboratory Analysis & Technology Automotive Equipment Manufacturing

Features & Benefits

  • Service free and oil-less
  • Compact design
  • Balanced for smooth, low vibration operation
  • Suitable for continuous running
  • Wetted parts
  • Heat resistant high performance plastic, Elastomer valves
  • Long-life, high performance piston seal

Range Technical Overview

  • Capacity up to 0.19 cfm / 5.4 l/min
  • Pressure to 29 psi / 2.0 bar
  • Capable of restarting up to 14.5 psi / 1.0 bar
  • Other special versions available

Possible Applications

  • Medical Industry
  • Laboratory Analysis & Technology
  • Automotive Equipment
  • Manufacturing
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 8003 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source DC; 12 - 24 VDC
Lubrication Style Oil-less
Discharge / Operating Pressure 29 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data