Thomas An Ingersoll Rand Business Diaphragm Compressor 7015 Series

Description
Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.9 cfm / 25.0 l/min Pressure to 36.3 psi / 2.5 bar Capable of restarting up to 36.3 psi / 2.5 bar pressure Other special versions available Possible Applications Medical Devices Analysis Air Collector Inhalators Level Surveillance Autoclaves
Description
Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.9 cfm / 25.0 l/min Pressure to 36.3 psi / 2.5 bar Capable of restarting up to 36.3 psi / 2.5 bar pressure Other special versions available Possible Applications Medical Devices Analysis Air Collector Inhalators Level Surveillance Autoclaves

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Compressor - 7015 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Compressor
7015 Series
Diaphragm Compressor 7015 Series
Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.9 cfm / 25.0 l/min Pressure to 36.3 psi / 2.5 bar Capable of restarting up to 36.3 psi / 2.5 bar pressure Other special versions available Possible Applications Medical Devices Analysis Air Collector Inhalators Level Surveillance Autoclaves

Features & Benefits

  • Oil-less
  • Maintenance free
  • Smooth running
  • Low noise level
  • High lifetime
  • Sealed tight
  • Large choice in material
  • Pressure or vacuum

Range Technical Overview

  • Capacity up to 0.9 cfm / 25.0 l/min
  • Pressure to 36.3 psi / 2.5 bar
  • Capable of restarting up to 36.3 psi / 2.5 bar pressure
  • Other special versions available

Possible Applications

  • Medical Devices
  • Analysis
  • Air Collector
  • Inhalators
  • Level Surveillance
  • Autoclaves
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 7015 Series
Product Name Diaphragm Compressor
Compressor Technology Diaphragm
Power Source AC Single Phase; DC; 12-24 VDC, 230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 36.3 to 43.5 psi (25.55 to 30.61 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details