Thomas An Ingersoll Rand Business Diaphragm Compressor 7011 Series

Description
Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.8 cfm / 24 l/min Pressure to 33.4 psi / 2.3 bar Capable of restarting up to 33.4 psi / 2.3 bar pressure Other special versions available Possible Applications Medical Devices Analysis Air Collectors Inhalators Level Surveillance Autoclaves
Description
Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.8 cfm / 24 l/min Pressure to 33.4 psi / 2.3 bar Capable of restarting up to 33.4 psi / 2.3 bar pressure Other special versions available Possible Applications Medical Devices Analysis Air Collectors Inhalators Level Surveillance Autoclaves

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Compressor - 7011 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Compressor
7011 Series
Diaphragm Compressor 7011 Series
Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.8 cfm / 24 l/min Pressure to 33.4 psi / 2.3 bar Capable of restarting up to 33.4 psi / 2.3 bar pressure Other special versions available Possible Applications Medical Devices Analysis Air Collectors Inhalators Level Surveillance Autoclaves

Features & Benefits

  • Oil-less
  • Maintenance free
  • Smooth running
  • Low noise level
  • High lifetime
  • Sealed tight
  • Large choice in material
  • Pressure or vacuum

Range Technical Overview

  • Capacity up to 0.8 cfm / 24 l/min
  • Pressure to 33.4 psi / 2.3 bar
  • Capable of restarting up to 33.4 psi / 2.3 bar pressure
  • Other special versions available

Possible Applications

  • Medical Devices
  • Analysis
  • Air Collectors
  • Inhalators
  • Level Surveillance
  • Autoclaves
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 7011 Series
Product Name Diaphragm Compressor
Compressor Technology Diaphragm
Power Source AC Single Phase; DC; 12-24 VDC, 115-230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 31.9 to 40.6 psi (22.45 to 28.57 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Mink Claw Compressors - Mink MM 1202, 1252, 1322 AP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Oil-free Multi-stage Screw Compressor - Series 2C - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure 0.0 to 167 psi (0.0 to 117 m H2O)
View Details