Thomas An Ingersoll Rand Business Diaphragm Compressor 7010 Series

Description
Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.44 cfm / 12.5 l/min Pressure to 33.4 psi / 2.3 bar Capable of restarting up to 14.5 psi / 1.0 bar pressure Other special versions available Possible Applications Medical Devices Analysis Air Collector Inhalators Level Surveillance Autoclaves
Description
Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.44 cfm / 12.5 l/min Pressure to 33.4 psi / 2.3 bar Capable of restarting up to 14.5 psi / 1.0 bar pressure Other special versions available Possible Applications Medical Devices Analysis Air Collector Inhalators Level Surveillance Autoclaves

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Compressor - 7010 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Compressor
7010 Series
Diaphragm Compressor 7010 Series
Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.44 cfm / 12.5 l/min Pressure to 33.4 psi / 2.3 bar Capable of restarting up to 14.5 psi / 1.0 bar pressure Other special versions available Possible Applications Medical Devices Analysis Air Collector Inhalators Level Surveillance Autoclaves

Features & Benefits

  • Oil-less
  • Maintenance free
  • Smooth running
  • Low noise level
  • High lifetime
  • Sealed tight
  • Large choice in material
  • Pressure or vacuum

Range Technical Overview

  • Capacity up to 0.44 cfm / 12.5 l/min
  • Pressure to 33.4 psi / 2.3 bar
  • Capable of restarting up to 14.5 psi / 1.0 bar pressure
  • Other special versions available

Possible Applications

  • Medical Devices
  • Analysis
  • Air Collector
  • Inhalators
  • Level Surveillance
  • Autoclaves
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 7010 Series
Product Name Diaphragm Compressor
Compressor Technology Diaphragm
Power Source AC Single Phase; DC; 12-24 VDC, 115-230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 29 to 33.3 psi (20.41 to 23.44 m H2O)
Unlock Full Specs
to access all available technical data