Thomas An Ingersoll Rand Business Diaphragm Compressor 7006 Series

Description
Features & Benefits Oil-less Maintenance free Smooth running Low noise level Long lifetime Sealed airpath Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.6 cfm / 18.0 l/min Pressure to 36.3 psi / 2.5 bar Capable of restarting up to 36.3 psi / 2.5 bar pressure Special versions available Possible Applications Medical Devices Analysis Air Collector Inhalators Level Surveillance Autoclaves
Description
Features & Benefits Oil-less Maintenance free Smooth running Low noise level Long lifetime Sealed airpath Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.6 cfm / 18.0 l/min Pressure to 36.3 psi / 2.5 bar Capable of restarting up to 36.3 psi / 2.5 bar pressure Special versions available Possible Applications Medical Devices Analysis Air Collector Inhalators Level Surveillance Autoclaves

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Compressor - 7006 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Compressor
7006 Series
Diaphragm Compressor 7006 Series
Features & Benefits Oil-less Maintenance free Smooth running Low noise level Long lifetime Sealed airpath Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.6 cfm / 18.0 l/min Pressure to 36.3 psi / 2.5 bar Capable of restarting up to 36.3 psi / 2.5 bar pressure Special versions available Possible Applications Medical Devices Analysis Air Collector Inhalators Level Surveillance Autoclaves

Features & Benefits

  • Oil-less
  • Maintenance free
  • Smooth running
  • Low noise level
  • Long lifetime
  • Sealed airpath
  • Large choice in material
  • Pressure or vacuum

Range Technical Overview

  • Capacity up to 0.6 cfm / 18.0 l/min
  • Pressure to 36.3 psi / 2.5 bar
  • Capable of restarting up to 36.3 psi / 2.5 bar pressure
  • Special versions available

Possible Applications

  • Medical Devices
  • Analysis
  • Air Collector
  • Inhalators
  • Level Surveillance
  • Autoclaves
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 7006 Series
Product Name Diaphragm Compressor
Compressor Technology Diaphragm
Power Source AC Single Phase; DC; 12-24 VDC, 115-230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 36.3 psi (25.55 m H2O)
Unlock Full Specs
to access all available technical data