668 SERIES -- WOB-L PISTON COMPRESSOR
Thomas An Ingersoll Rand Business
WOB-L Piston Compressor
668 Series
Description
Features & Benefits
Oil-less, non-lube piston and cylinder
Permanently lubricated bearings
Stainless steel valves
Lightweight die cast aluminum components
Long-life, high performance piston seal
Thin wall, hard coated aluminum cylinder for maximum heat transfer Range Technical Overview
Capacity up to 1.60 cfm / 45.33 l/min
Pressure to 100 psi / 6.9 bar Possible Applications
Oxygen Concentrators
Copiers
Blood & Laboratory Analyzers
Dental & Optical Equipment
Ozone Generators
Vacuum Frames
Waveguide Pressurization
Packaging Equipment
Aspirators
Respirators
Medical Trauma Carts
Laboratory Air Dryers
Powder Spraying
Duplicators
Printing Equipment
Mail Sorters/Stuffers
Cable & Radar Pressurization
Animal Feeders
Sprayer Systems
Pump Priming
Purging Systems
Vacuum Clamps
Chair Lifts
-
Thomas An Ingersoll Rand Business
Description
Features & Benefits
Oil-less, non-lube piston and cylinder
Permanently lubricated bearings
Stainless steel valves
Lightweight die cast aluminum components
Long-life, high performance piston seal
Thin wall, hard coated aluminum cylinder for maximum heat transfer Range Technical Overview
Capacity up to 1.60 cfm / 45.33 l/min
Pressure to 100 psi / 6.9 bar Possible Applications
Oxygen Concentrators
Copiers
Blood & Laboratory Analyzers
Dental & Optical Equipment
Ozone Generators
Vacuum Frames
Waveguide Pressurization
Packaging Equipment
Aspirators
Respirators
Medical Trauma Carts
Laboratory Air Dryers
Powder Spraying
Duplicators
Printing Equipment
Mail Sorters/Stuffers
Cable & Radar Pressurization
Animal Feeders
Sprayer Systems
Pump Priming
Purging Systems
Vacuum Clamps
Chair Lifts
Suppliers
Features & Benefits
Oil-less, non-lube piston and cylinder
Permanently lubricated bearings
Stainless steel valves
Lightweight die cast aluminum components
Long-life, high performance piston seal
Thin wall, hard coated aluminum cylinder for maximum heat transfer Range Technical Overview
Capacity up to 1.60 cfm / 45.33 l/min
Pressure to 100 psi / 6.9 bar Possible Applications
Oxygen Concentrators
Copiers
Blood & Laboratory Analyzers
Dental & Optical Equipment
Ozone Generators
Vacuum Frames
Waveguide Pressurization
Packaging Equipment
Aspirators
Respirators
Medical Trauma Carts
Laboratory Air Dryers
Powder Spraying
Duplicators
Printing Equipment
Mail Sorters/Stuffers
Cable & Radar Pressurization
Animal Feeders
Sprayer Systems
Pump Priming
Purging Systems
Vacuum Clamps
Chair Lifts
Features & Benefits
- Oil-less, non-lube piston and cylinder
- Permanently lubricated bearings
- Stainless steel valves
- Lightweight die cast aluminum components
- Long-life, high performance piston seal
- Thin wall, hard coated aluminum cylinder for maximum heat transfer
Range Technical Overview
- Capacity up to 1.60 cfm / 45.33 l/min
- Pressure to 100 psi / 6.9 bar
Possible Applications
- Oxygen Concentrators
- Copiers
- Blood & Laboratory Analyzers
- Dental & Optical Equipment
- Ozone Generators
- Vacuum Frames
- Waveguide Pressurization
- Packaging Equipment
- Aspirators
- Respirators
- Medical Trauma Carts
- Laboratory Air Dryers
- Powder Spraying
- Duplicators
- Printing Equipment
- Mail Sorters/Stuffers
- Cable & Radar Pressurization
- Animal Feeders
- Sprayer Systems
- Pump Priming
- Purging Systems
- Vacuum Clamps
- Chair Lifts
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Compressors and Gas Compressor Systems |
|
Product Number
|
668 Series |
|
Product Name
|
WOB-L Piston Compressor |
|
Compressor Technology
|
Reciprocating Piston
|
|
Power Source
|
AC Single Phase; 100-240 VAC
|
|
Lubrication Style
|
Oil-less
|
|
Discharge / Operating Pressure
|
100 psi (70.38 m H2O)
|
Unlock Full Specs
to access all available technical data