Thomas An Ingersoll Rand Business WOB-L Piston Compressor 660 Series

Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Low noise design High efficiency, permanent split capacitor motor 115 Volt, UL recognized motor and thermal protector Balanced for smooth, low vibration operation Intake filter Six foot cord and plug assembly on 680 Series only Field service capability All wetted aluminum parts treated for corrosion protection from moisture Open drip proof motor shell except 680CE50 CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard and TUV approved models) Range Technical Overview Capacity up to 2 cfm / 56.6 l/min Pressure to 45 psi / 3.1 bar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts Laboratory Air Dryers Powder Spraying Duplicators Printing Equipment Mail Sorters/Stuffers Cable & Radar Pressurization Animal Feeders Sprayer Systems Pump Priming Purging Systems Vacuum Clamps Chair Lifts
Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Low noise design High efficiency, permanent split capacitor motor 115 Volt, UL recognized motor and thermal protector Balanced for smooth, low vibration operation Intake filter Six foot cord and plug assembly on 680 Series only Field service capability All wetted aluminum parts treated for corrosion protection from moisture Open drip proof motor shell except 680CE50 CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard and TUV approved models) Range Technical Overview Capacity up to 2 cfm / 56.6 l/min Pressure to 45 psi / 3.1 bar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts Laboratory Air Dryers Powder Spraying Duplicators Printing Equipment Mail Sorters/Stuffers Cable & Radar Pressurization Animal Feeders Sprayer Systems Pump Priming Purging Systems Vacuum Clamps Chair Lifts

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 660 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
660 Series
WOB-L Piston Compressor 660 Series
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Low noise design High efficiency, permanent split capacitor motor 115 Volt, UL recognized motor and thermal protector Balanced for smooth, low vibration operation Intake filter Six foot cord and plug assembly on 680 Series only Field service capability All wetted aluminum parts treated for corrosion protection from moisture Open drip proof motor shell except 680CE50 CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard and TUV approved models) Range Technical Overview Capacity up to 2 cfm / 56.6 l/min Pressure to 45 psi / 3.1 bar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts Laboratory Air Dryers Powder Spraying Duplicators Printing Equipment Mail Sorters/Stuffers Cable & Radar Pressurization Animal Feeders Sprayer Systems Pump Priming Purging Systems Vacuum Clamps Chair Lifts

Features & Benefits

  • Oil-less, non-lube piston and cylinder
  • Permanently lubricated bearings
  • Stainless steel valves
  • Lightweight die cast aluminum components
  • Long-life, high performance piston seal
  • Thin wall, hard-coated aluminum cylinder for maximum heat transfer
  • Low noise design
  • High efficiency, permanent split capacitor motor
  • 115 Volt, UL recognized motor and thermal protector
  • Balanced for smooth, low vibration operation
  • Intake filter
  • Six foot cord and plug assembly on 680 Series only
  • Field service capability
  • All wetted aluminum parts treated for corrosion protection from moisture
  • Open drip proof motor shell except 680CE50
  • CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard and TUV approved models)

Range Technical Overview

  • Capacity up to 2 cfm / 56.6 l/min
  • Pressure to 45 psi / 3.1 bar

Possible Applications

  • Oxygen Concentrators
  • Copiers
  • Blood & Laboratory Analyzers
  • Dental & Optical Equipment
  • Ozone Generators
  • Vacuum Frames
  • Waveguide Pressurization
  • Packaging Equipment
  • Aspirators
  • Respirators
  • Medical Trauma Carts
  • Laboratory Air Dryers
  • Powder Spraying
  • Duplicators
  • Printing Equipment
  • Mail Sorters/Stuffers
  • Cable & Radar Pressurization
  • Animal Feeders
  • Sprayer Systems
  • Pump Priming
  • Purging Systems
  • Vacuum Clamps
  • Chair Lifts
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 660 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source AC Single Phase; 115-240 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 45 to 50 psi (31.67 to 35.19 m H2O)
Unlock Full Specs
to access all available technical data