Thomas An Ingersoll Rand Business Linear Compressor 6025 DC Series

Description
Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings Available with optional 4-20 ma control input Range Technical Overview Capacity up to 2.0 cfm / 57.2 l/min Pressure to 5.5 psi / 0.4 bar Possible Applications Edema Sleeves Hospital Bed/Air Mattresses Sewage Aeration Compression Therapy Devices Aquaculture liquid Agitation Business Machines Air Sampling Laboratory Air Supply Packaging Machines Autoclaves
Description
Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings Available with optional 4-20 ma control input Range Technical Overview Capacity up to 2.0 cfm / 57.2 l/min Pressure to 5.5 psi / 0.4 bar Possible Applications Edema Sleeves Hospital Bed/Air Mattresses Sewage Aeration Compression Therapy Devices Aquaculture liquid Agitation Business Machines Air Sampling Laboratory Air Supply Packaging Machines Autoclaves

Suppliers

Company
Product
Description
Supplier Links
Linear Compressor - 6025 DC Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Linear Compressor
6025 DC Series
Linear Compressor 6025 DC Series
Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings Available with optional 4-20 ma control input Range Technical Overview Capacity up to 2.0 cfm / 57.2 l/min Pressure to 5.5 psi / 0.4 bar Possible Applications Edema Sleeves Hospital Bed/Air Mattresses Sewage Aeration Compression Therapy Devices Aquaculture liquid Agitation Business Machines Air Sampling Laboratory Air Supply Packaging Machines Autoclaves

Features & Benefits

  • Low power consumption
  • High efficiency
  • Quiet operation Low starting current
  • Low vibration
  • Low pulsations
  • Few moving parts
  • No bearings
  • Available with optional 4-20 ma control input

Range Technical Overview

  • Capacity up to 2.0 cfm / 57.2 l/min
  • Pressure to 5.5 psi / 0.4 bar

Possible Applications

  • Edema Sleeves
  • Hospital Bed/Air Mattresses
  • Sewage Aeration
  • Compression Therapy Devices
  • Aquaculture
  • liquid Agitation
  • Business Machines
  • Air Sampling
  • Laboratory Air Supply
  • Packaging Machines
  • Autoclaves
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 6025 DC Series
Product Name Linear Compressor
Compressor Technology Linear
Power Source DC; 12-24 VDC
Lubrication Style Oil-less
Discharge / Operating Pressure 4 psi (2.82 m H2O)
Unlock Full Specs
to access all available technical data