Thomas An Ingersoll Rand Business Linear Compressor 6015 Series

Description
Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings UL component recognition TüV and CE approval on 230 V models Range Technical Overview Capacity up to 1.1 cfm / 31.2 l/min Pressure to 2.3 psi / 0.16 bar
Description
Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings UL component recognition TüV and CE approval on 230 V models Range Technical Overview Capacity up to 1.1 cfm / 31.2 l/min Pressure to 2.3 psi / 0.16 bar

Suppliers

Company
Product
Description
Supplier Links
Linear Compressor - 6015 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Linear Compressor
6015 Series
Linear Compressor 6015 Series
Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings UL component recognition TüV and CE approval on 230 V models Range Technical Overview Capacity up to 1.1 cfm / 31.2 l/min Pressure to 2.3 psi / 0.16 bar

Features & Benefits

  • Low power consumption
  • High efficiency
  • Quiet operation Low starting current
  • Low vibration
  • Low pulsations
  • Few moving parts
  • No bearings
  • UL component recognition
  • TÜV and CE approval on 230 V models

Range Technical Overview

  • Capacity up to 1.1 cfm / 31.2 l/min
  • Pressure to 2.3 psi / 0.16 bar
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 6015 Series
Product Name Linear Compressor
Compressor Technology Linear
Power Source AC Single Phase; 110-230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 2 psi (1.41 m H2O)
Unlock Full Specs
to access all available technical data