Thomas An Ingersoll Rand Business WOB-L Piston Compressor 520 Series

Description
Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently lubricated ball bearings Balanced for smooth, low vibration and quiet operation Range Technical Overview Capacity up to 0.70 cfm / 19 l/min Pressure to 435 psi / 30.0 bar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery
Description
Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently lubricated ball bearings Balanced for smooth, low vibration and quiet operation Range Technical Overview Capacity up to 0.70 cfm / 19 l/min Pressure to 435 psi / 30.0 bar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 520 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
520 Series
WOB-L Piston Compressor 520 Series
Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently lubricated ball bearings Balanced for smooth, low vibration and quiet operation Range Technical Overview Capacity up to 0.70 cfm / 19 l/min Pressure to 435 psi / 30.0 bar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery

Features & Benefits

  • Custom designed for Refrigerant Recovery applications
  • All wetted aluminum parts treated for corrosion protection from moisture
  • Lightweight die cast aluminum components
  • Oil-less, non-lubricated piston and cylinder
  • Permanently lubricated ball bearings
  • Balanced for smooth, low vibration and quiet operation

Range Technical Overview

  • Capacity up to 0.70 cfm / 19 l/min
  • Pressure to 435 psi / 30.0 bar

Possible Applications

  • Refrigeration Recovery
  • Recycle
  • Reclaim
  • Automotive Refrigerant Recovery
  • Commercial HVAC Refrigerant Recovery
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 520 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source AC Single Phase; 115-230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 435 psi (306 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Booster Package - DN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 80 to 882 SCFM (136 to 1499 m³/hr)
Horse Power 30 to 60 HP
View Details
Mink Claw Compressors - Mink MM 1104, 1144, 1102, 1142 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Three Phase
Lubrication Style Oil-free
View Details