Thomas An Ingersoll Rand Business WOB-L Piston Compressor 500 Series

Description
Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently lubricated ball bearings Balanced for smooth, low vibration and quiet operation Range Technical Overview Capacity up to 0.41 cfm / 11.6 l/min Pressure to 435 psi / 30.0 bar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery
Description
Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently lubricated ball bearings Balanced for smooth, low vibration and quiet operation Range Technical Overview Capacity up to 0.41 cfm / 11.6 l/min Pressure to 435 psi / 30.0 bar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 500 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
500 Series
WOB-L Piston Compressor 500 Series
Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently lubricated ball bearings Balanced for smooth, low vibration and quiet operation Range Technical Overview Capacity up to 0.41 cfm / 11.6 l/min Pressure to 435 psi / 30.0 bar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery

Features & Benefits

  • Custom designed for Refrigerant Recovery applications
  • All wetted aluminum parts treated for corrosion protection from moisture
  • Lightweight die cast aluminum components
  • Oil-less, non-lubricated piston and cylinder
  • Permanently lubricated ball bearings
  • Balanced for smooth, low vibration and quiet operation

Range Technical Overview

  • Capacity up to 0.41 cfm / 11.6 l/min
  • Pressure to 435 psi / 30.0 bar

Possible Applications

  • Refrigeration Recovery
  • Recycle
  • Reclaim
  • Automotive Refrigerant Recovery
  • Commercial HVAC Refrigerant Recovery
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 500 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source DC; 100-200 VDC
Lubrication Style Oil-less
Discharge / Operating Pressure 435 psi (306 m H2O)
Unlock Full Specs
to access all available technical data