Thomas An Ingersoll Rand Business WOB-L Piston Compressor 415 Series

Description
Features & Benefits Designed for heavy-duty applications Oil-less, non-lubricated piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance piston cup Thin wall, hard coated aluminum cylinder for maximum heat transfer Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 1.0 cfm / 28.33 l/min Pressure to 100 psi / 7.0 bar Possible Applications Oxygen Concentrators (portable DC) Business Machines, Copiers Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Floor Cleaners Plastic Welding Lift Chairs Water Treatment Foam Field Markers Fertilizer Mixing
Description
Features & Benefits Designed for heavy-duty applications Oil-less, non-lubricated piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance piston cup Thin wall, hard coated aluminum cylinder for maximum heat transfer Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 1.0 cfm / 28.33 l/min Pressure to 100 psi / 7.0 bar Possible Applications Oxygen Concentrators (portable DC) Business Machines, Copiers Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Floor Cleaners Plastic Welding Lift Chairs Water Treatment Foam Field Markers Fertilizer Mixing

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 415 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
415 Series
WOB-L Piston Compressor 415 Series
Features & Benefits Designed for heavy-duty applications Oil-less, non-lubricated piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance piston cup Thin wall, hard coated aluminum cylinder for maximum heat transfer Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 1.0 cfm / 28.33 l/min Pressure to 100 psi / 7.0 bar Possible Applications Oxygen Concentrators (portable DC) Business Machines, Copiers Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Floor Cleaners Plastic Welding Lift Chairs Water Treatment Foam Field Markers Fertilizer Mixing

Features & Benefits

  • Designed for heavy-duty applications
  • Oil-less, non-lubricated piston and cylinder
  • Permanently lubricated bearings
  • Stainless steel valves
  • Aluminum valve plates
  • Lightweight die cast aluminum components
  • Long-life, high performance piston cup
  • Thin wall, hard coated aluminum cylinder for maximum heat transfer
  • Balanced for smooth, low vibration operation

Range Technical Overview

  • Capacity up to 1.0 cfm / 28.33 l/min
  • Pressure to 100 psi / 7.0 bar

Possible Applications

  • Oxygen Concentrators (portable DC)
  • Business Machines,
  • Copiers
  • Air Suspension
  • Air Doors
  • Air Horns
  • Air Brakes
  • Air Clutches
  • Fuel Systems
  • Floor Cleaners
  • Plastic Welding
  • Lift Chairs
  • Water Treatment
  • Foam Field Markers
  • Fertilizer Mixing
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 415 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source AC Single Phase; DC; 12-24 VDC, 100-220 VDC
Lubrication Style Oil-less
Discharge / Operating Pressure 100 to 100 psi (70.38 to 70.45 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mink Claw Compressors - Mink MM 1202, 1252, 1322 AP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure -13.05 to 754 psi (-9.18 to 531 m H2O)
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details