Thomas An Ingersoll Rand Business WOB-L Piston Compressor 405 Series

Description
Features & Benefits Single cylinder Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Range Technical Overview Capacity up to 0.9 cfm / 25.5 l/min Pressure to 100 psi / 7.0 bar Possible Applications Oxygen Concentrators (Portable DC) Business Machines Copiers Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Floor Cleaners Plastic Welding Lift Chairs Water Treatment Foam Field Markers Fertilizer Mixing
Description
Features & Benefits Single cylinder Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Range Technical Overview Capacity up to 0.9 cfm / 25.5 l/min Pressure to 100 psi / 7.0 bar Possible Applications Oxygen Concentrators (Portable DC) Business Machines Copiers Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Floor Cleaners Plastic Welding Lift Chairs Water Treatment Foam Field Markers Fertilizer Mixing

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 405 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
405 Series
WOB-L Piston Compressor 405 Series
Features & Benefits Single cylinder Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Range Technical Overview Capacity up to 0.9 cfm / 25.5 l/min Pressure to 100 psi / 7.0 bar Possible Applications Oxygen Concentrators (Portable DC) Business Machines Copiers Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Floor Cleaners Plastic Welding Lift Chairs Water Treatment Foam Field Markers Fertilizer Mixing

Features & Benefits

  • Single cylinder
  • Oil-less, non-lube piston and cylinder
  • Permanently lubricated bearings
  • Stainless steel valves
  • Aluminum valve plates
  • Lightweight die cast aluminum components

Range Technical Overview

  • Capacity up to 0.9 cfm / 25.5 l/min
  • Pressure to 100 psi / 7.0 bar

Possible Applications

  • Oxygen Concentrators (Portable DC)
  • Business Machines
  • Copiers
  • Air Suspension
  • Air Doors
  • Air Horns
  • Air Brakes
  • Air Clutches
  • Fuel Systems
  • Floor Cleaners
  • Plastic Welding
  • Lift Chairs
  • Water Treatment
  • Foam Field Markers
  • Fertilizer Mixing
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 405 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source AC Single Phase; DC; 12-24-36 VDC, 115 - 220 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 40 to 100 psi (28.15 to 70.45 m H2O)
Unlock Full Specs
to access all available technical data