Thomas An Ingersoll Rand Business Diaphragm Compressor 4002 Series

Description
Features & Benefits Oil-less Maintenance free Small Light weight High performance Range Technical Overview Capacity up to 0.07 cfm / 2.0 l/min Pressure to 10.2 psi / 0.7 bar Capable of restarting up to 2.9 psi / 0.2 bar Other special versions available Possible Applications Gas Detection Devices
Description
Features & Benefits Oil-less Maintenance free Small Light weight High performance Range Technical Overview Capacity up to 0.07 cfm / 2.0 l/min Pressure to 10.2 psi / 0.7 bar Capable of restarting up to 2.9 psi / 0.2 bar Other special versions available Possible Applications Gas Detection Devices

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Compressor - 4002 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Compressor
4002 Series
Diaphragm Compressor 4002 Series
Features & Benefits Oil-less Maintenance free Small Light weight High performance Range Technical Overview Capacity up to 0.07 cfm / 2.0 l/min Pressure to 10.2 psi / 0.7 bar Capable of restarting up to 2.9 psi / 0.2 bar Other special versions available Possible Applications Gas Detection Devices

Features & Benefits

  • Oil-less
  • Maintenance free
  • Small
  • Light weight
  • High performance

Range Technical Overview

  • Capacity up to 0.07 cfm / 2.0 l/min
  • Pressure to 10.2 psi / 0.7 bar
  • Capable of restarting up to 2.9 psi / 0.2 bar
  • Other special versions available

Possible Applications

  • Gas Detection Devices
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 4002 Series
Product Name Diaphragm Compressor
Compressor Technology Diaphragm
Power Source DC; 6 VDC
Lubrication Style Oil-less
Discharge / Operating Pressure 10.1 psi (7.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mink Claw Compressors - Mink MI 1502 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure -12.33 to 50.76 psi (-8.68 to 35.72 m H2O)
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details