319 SERIES -- WOB-L PISTON COMPRESSOR
Thomas An Ingersoll Rand Business
WOB-L Piston Compressor
319 Series
Description
Features & Benefits
Custom configured options available, consult factory for details
Oil-less operation (Clean air stream, less maintenance)
Permanently lubricated bearings (Optimum life)
Stainless Steel inlet valve (Consistent performance, corrosion resistance)
PTFE piston ring (Optimum life)
Die-cast aluminum components (Strong, lightweight, durable)
Coated steel mounted brackets with vibration isolators (Ease of component integration)
Wetted parts treated for corrosion resistance (Optimum life, consistent performance)
Dynamically balanced (Low operating vibration)
Thermally protected motor (Fail-safe operation)
Designed and tested per Agency standards (Fail-safe operation)
Inlet filter/exhaust muffler (Quiet, clean operation)
RoHS compliant (Green, eco-friendly)
Radiated Emissions Suppression
Dryer/solenoid equipped (Dry air stream, longer life) Range Technical Overview
Max. Flow: 1.27cfm (35.4 l/min.)
Max. Vacuum: 25in.Hg (-847 mbar) Possible Applications
Air Suspension
Air Doors
Air Horns
Air Brakes
Air Clutches
Fuel Systems
-
Thomas An Ingersoll Rand Business
Description
Features & Benefits
Custom configured options available, consult factory for details
Oil-less operation (Clean air stream, less maintenance)
Permanently lubricated bearings (Optimum life)
Stainless Steel inlet valve (Consistent performance, corrosion resistance)
PTFE piston ring (Optimum life)
Die-cast aluminum components (Strong, lightweight, durable)
Coated steel mounted brackets with vibration isolators (Ease of component integration)
Wetted parts treated for corrosion resistance (Optimum life, consistent performance)
Dynamically balanced (Low operating vibration)
Thermally protected motor (Fail-safe operation)
Designed and tested per Agency standards (Fail-safe operation)
Inlet filter/exhaust muffler (Quiet, clean operation)
RoHS compliant (Green, eco-friendly)
Radiated Emissions Suppression
Dryer/solenoid equipped (Dry air stream, longer life) Range Technical Overview
Max. Flow: 1.27cfm (35.4 l/min.)
Max. Vacuum: 25in.Hg (-847 mbar) Possible Applications
Air Suspension
Air Doors
Air Horns
Air Brakes
Air Clutches
Fuel Systems
Suppliers
Features & Benefits
Custom configured options available, consult factory for details
Oil-less operation (Clean air stream, less maintenance)
Permanently lubricated bearings (Optimum life)
Stainless Steel inlet valve (Consistent performance, corrosion resistance)
PTFE piston ring (Optimum life)
Die-cast aluminum components (Strong, lightweight, durable)
Coated steel mounted brackets with vibration isolators (Ease of component integration)
Wetted parts treated for corrosion resistance (Optimum life, consistent performance)
Dynamically balanced (Low operating vibration)
Thermally protected motor (Fail-safe operation)
Designed and tested per Agency standards (Fail-safe operation)
Inlet filter/exhaust muffler (Quiet, clean operation)
RoHS compliant (Green, eco-friendly)
Radiated Emissions Suppression
Dryer/solenoid equipped (Dry air stream, longer life) Range Technical Overview
Max. Flow: 1.27cfm (35.4 l/min.)
Max. Vacuum: 25in.Hg (-847 mbar) Possible Applications
Air Suspension
Air Doors
Air Horns
Air Brakes
Air Clutches
Fuel Systems
Features & Benefits
- Custom configured options available, consult factory for details
- Oil-less operation (Clean air stream, less maintenance)
- Permanently lubricated bearings (Optimum life)
- Stainless Steel inlet valve (Consistent performance, corrosion resistance)
- PTFE piston ring (Optimum life)
- Die-cast aluminum components (Strong, lightweight, durable)
- Coated steel mounted brackets with vibration isolators (Ease of component integration)
- Wetted parts treated for corrosion resistance (Optimum life, consistent performance)
- Dynamically balanced (Low operating vibration)
- Thermally protected motor (Fail-safe operation)
- Designed and tested per Agency standards (Fail-safe operation)
- Inlet filter/exhaust muffler (Quiet, clean operation)
- RoHS compliant (Green, eco-friendly)
- Radiated Emissions Suppression
- Dryer/solenoid equipped (Dry air stream, longer life)
Range Technical Overview
- Max. Flow: 1.27cfm (35.4 l/min.)
- Max. Vacuum: 25in.Hg (-847 mbar)
Possible Applications
- Air Suspension
- Air Doors
- Air Horns
- Air Brakes
- Air Clutches
- Fuel Systems
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Compressors and Gas Compressor Systems |
|
Product Number
|
319 Series |
|
Product Name
|
WOB-L Piston Compressor |
|
Compressor Technology
|
Reciprocating Piston
|
|
Power Source
|
DC; 12 VDC
|
|
Lubrication Style
|
Oil-less
|
Unlock Full Specs
to access all available technical data
Similar Products
Compressor Technology
Rotary Screw
Lubrication Style
Oil-free
Discharge / Operating Pressure
-12.33 to 50.76 psi (-8.68 to 35.72 m H2O)
View Details
Compressor Technology
Claw Compressor
Power Source
AC Single Phase
Lubrication Style
Oil-free
View Details
Compressor Technology
Reciprocating Piston
Power Source
Air / Pneumatic
Lubrication Style
Oil-free
View Details