Thomas An Ingersoll Rand Business Linear Compressor 310/360 ST Series

Description
Features & Benefits Oil-less Maintanance free Long life Low power consumption Very low noise Low vibration Natural pressure limitation Continuous operation Range Technical Overview Capacity up to 0.3 cfm / 8.7 l/min Pressure to 4.5 psi / 0.3 bar Possible Applications Bubble Tubes Gas / Particle Analysis Air Mattress Compression Therapy
Description
Features & Benefits Oil-less Maintanance free Long life Low power consumption Very low noise Low vibration Natural pressure limitation Continuous operation Range Technical Overview Capacity up to 0.3 cfm / 8.7 l/min Pressure to 4.5 psi / 0.3 bar Possible Applications Bubble Tubes Gas / Particle Analysis Air Mattress Compression Therapy

Suppliers

Company
Product
Description
Supplier Links
Linear Compressor - 310/360 ST Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Linear Compressor
310/360 ST Series
Linear Compressor 310/360 ST Series
Features & Benefits Oil-less Maintanance free Long life Low power consumption Very low noise Low vibration Natural pressure limitation Continuous operation Range Technical Overview Capacity up to 0.3 cfm / 8.7 l/min Pressure to 4.5 psi / 0.3 bar Possible Applications Bubble Tubes Gas / Particle Analysis Air Mattress Compression Therapy

Features & Benefits

  • Oil-less
  • Maintanance free
  • Long life
  • Low power consumption
  • Very low noise
  • Low vibration
  • Natural pressure limitation
  • Continuous operation

Range Technical Overview

  • Capacity up to 0.3 cfm / 8.7 l/min
  • Pressure to 4.5 psi / 0.3 bar

Possible Applications

  • Bubble Tubes
  • Gas / Particle Analysis
  • Air Mattress
  • Compression Therapy
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 310/360 ST Series
Product Name Linear Compressor
Compressor Technology Linear
Power Source AC Single Phase; DC; 12 VDC 115-230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 2.9 to 4.5 psi (2.04 to 3.17 m H2O)
Unlock Full Specs
to access all available technical data