Thomas An Ingersoll Rand Business WOB-L Piston Compressor 309 Series

Description
Features & Benefits Oil-less Die cast aluminum components Steel mounting brackets with vibration isolators Stainless steel valves PTFE piston ring Thermally protected motor Range Technical Overview Capacity up to 0.85 cfm / 24 l/min Pressure to 160 psi / 11 bar Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
Description
Features & Benefits Oil-less Die cast aluminum components Steel mounting brackets with vibration isolators Stainless steel valves PTFE piston ring Thermally protected motor Range Technical Overview Capacity up to 0.85 cfm / 24 l/min Pressure to 160 psi / 11 bar Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 309 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
309 Series
WOB-L Piston Compressor 309 Series
Features & Benefits Oil-less Die cast aluminum components Steel mounting brackets with vibration isolators Stainless steel valves PTFE piston ring Thermally protected motor Range Technical Overview Capacity up to 0.85 cfm / 24 l/min Pressure to 160 psi / 11 bar Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems

Features & Benefits

  • Oil-less
  • Die cast aluminum components
  • Steel mounting brackets with vibration isolators
  • Stainless steel valves
  • PTFE piston ring
  • Thermally protected motor

Range Technical Overview

  • Capacity up to 0.85 cfm / 24 l/min
  • Pressure to 160 psi / 11 bar

Possible Applications

  • Air Suspension
  • Air Doors
  • Air Horns
  • Air Brakes
  • Air Clutches
  • Fuel Systems
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 309 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source DC; 12 VDC
Lubrication Style Oil-less
Discharge / Operating Pressure 160 psi (113 m H2O)
Unlock Full Specs
to access all available technical data