Thomas An Ingersoll Rand Business Diaphragm Compressor 3013 Series

Description
Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.05 cfm / 1.3 l/min Pressure to 8.7 psi / 0.6 bar Capable of restarting up to 2.9 psi / 0.2 bar Other special versions available Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Devices Personal Protection Devices Flue Gas Measurement Pipetting Devices
Description
Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.05 cfm / 1.3 l/min Pressure to 8.7 psi / 0.6 bar Capable of restarting up to 2.9 psi / 0.2 bar Other special versions available Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Devices Personal Protection Devices Flue Gas Measurement Pipetting Devices

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Compressor - 3013 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Compressor
3013 Series
Diaphragm Compressor 3013 Series
Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.05 cfm / 1.3 l/min Pressure to 8.7 psi / 0.6 bar Capable of restarting up to 2.9 psi / 0.2 bar Other special versions available Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Devices Personal Protection Devices Flue Gas Measurement Pipetting Devices

Features & Benefits

  • Oil-less
  • Maintenance free
  • Balanced for smooth low vibration operation
  • Low sound level
  • Small
  • Light weight
  • High efficiency

Range Technical Overview

  • Capacity up to 0.05 cfm / 1.3 l/min
  • Pressure to 8.7 psi / 0.6 bar
  • Capable of restarting up to 2.9 psi / 0.2 bar
  • Other special versions available

Possible Applications

  • Patient Monitoring
  • Anaesthetic Control
  • Gas Detection Devices
  • Personal Protection Devices
  • Flue Gas Measurement
  • Pipetting Devices
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 3013 Series
Product Name Diaphragm Compressor
Compressor Technology Diaphragm
Unlock Full Specs
to access all available technical data