Thomas An Ingersoll Rand Business WOB-L Piston Compressor 2770 Series

Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated ball bearings Stainless steel valves with patented recessed inlet valve Lightweight die cast aluminum components Thermally protected motor Continuous duty Range Technical Overview Capacity up to 5.12 cfm / 145.05 l/min Pressure to 100 psi / 6.9 bar Possible Applications Dental Equipment Ozone Generators Waveguide Pressurization Cable Drying Dry Sprinkler Systems Laboratory Compressed Air
Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated ball bearings Stainless steel valves with patented recessed inlet valve Lightweight die cast aluminum components Thermally protected motor Continuous duty Range Technical Overview Capacity up to 5.12 cfm / 145.05 l/min Pressure to 100 psi / 6.9 bar Possible Applications Dental Equipment Ozone Generators Waveguide Pressurization Cable Drying Dry Sprinkler Systems Laboratory Compressed Air

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 2770 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
2770 Series
WOB-L Piston Compressor 2770 Series
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated ball bearings Stainless steel valves with patented recessed inlet valve Lightweight die cast aluminum components Thermally protected motor Continuous duty Range Technical Overview Capacity up to 5.12 cfm / 145.05 l/min Pressure to 100 psi / 6.9 bar Possible Applications Dental Equipment Ozone Generators Waveguide Pressurization Cable Drying Dry Sprinkler Systems Laboratory Compressed Air

Features & Benefits

  • Oil-less, non-lube piston and cylinder
  • Permanently lubricated ball bearings
  • Stainless steel valves with patented recessed inlet valve
  • Lightweight die cast aluminum components
  • Thermally protected motor
  • Continuous duty

Range Technical Overview

  • Capacity up to 5.12 cfm / 145.05 l/min
  • Pressure to 100 psi / 6.9 bar

Possible Applications

  • Dental Equipment
  • Ozone Generators
  • Waveguide Pressurization
  • Cable Drying
  • Dry Sprinkler Systems
  • Laboratory Compressed Air
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 2770 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source AC Single Phase; 115-240 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 100 to 100 psi (70.38 to 70.45 m H2O)
Unlock Full Specs
to access all available technical data