2750 SERIES -- WOB-L PISTON COMPRESSOR
Thomas An Ingersoll Rand Business
WOB-L Piston Compressor
2750 Series
Description
Features & Benefits
Two cylinder, in-line
Oil-less, non-lube piston and cylinder
Permanently lubricated bearings
Stainless steel valves with Patented recessed inlet valve
Head design allows easily replaced piston seal
Lightweight die cast aluminum components Range Technical Overview
Capacity up to 6.5 cfm / 184.15 l/min
Pressure to 160 psi / 11 bar Possible Applications
Oxygen Concentrators
Business Machines (Copiers)
Blood Analyzers
Laboratory Analyzers
Dental Equipment
Ozone Generators
Vacuum Frames
Waveguide Pressurization
Packaging Equipment
-
Thomas An Ingersoll Rand Business
Description
Features & Benefits
Two cylinder, in-line
Oil-less, non-lube piston and cylinder
Permanently lubricated bearings
Stainless steel valves with Patented recessed inlet valve
Head design allows easily replaced piston seal
Lightweight die cast aluminum components Range Technical Overview
Capacity up to 6.5 cfm / 184.15 l/min
Pressure to 160 psi / 11 bar Possible Applications
Oxygen Concentrators
Business Machines (Copiers)
Blood Analyzers
Laboratory Analyzers
Dental Equipment
Ozone Generators
Vacuum Frames
Waveguide Pressurization
Packaging Equipment
Suppliers
Features & Benefits
Two cylinder, in-line
Oil-less, non-lube piston and cylinder
Permanently lubricated bearings
Stainless steel valves with Patented recessed inlet valve
Head design allows easily replaced piston seal
Lightweight die cast aluminum components Range Technical Overview
Capacity up to 6.5 cfm / 184.15 l/min
Pressure to 160 psi / 11 bar Possible Applications
Oxygen Concentrators
Business Machines (Copiers)
Blood Analyzers
Laboratory Analyzers
Dental Equipment
Ozone Generators
Vacuum Frames
Waveguide Pressurization
Packaging Equipment
Features & Benefits
- Two cylinder, in-line
- Oil-less, non-lube piston and cylinder
- Permanently lubricated bearings
- Stainless steel valves with Patented recessed inlet valve
- Head design allows easily replaced piston seal
- Lightweight die cast aluminum components
Range Technical Overview
- Capacity up to 6.5 cfm / 184.15 l/min
- Pressure to 160 psi / 11 bar
Possible Applications
- Oxygen Concentrators
- Business Machines (Copiers)
- Blood Analyzers
- Laboratory Analyzers
- Dental Equipment
- Ozone Generators
- Vacuum Frames
- Waveguide Pressurization
- Packaging Equipment
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Compressors and Gas Compressor Systems |
|
Product Number
|
2750 Series |
|
Product Name
|
WOB-L Piston Compressor |
|
Compressor Technology
|
Reciprocating Piston
|
|
Power Source
|
AC Single Phase; 100-240 VAC
|
|
Lubrication Style
|
Oil-less
|
|
Discharge / Operating Pressure
|
15 to 25 psi (10.56 to 17.59 m H2O)
|
Unlock Full Specs
to access all available technical data