Thomas An Ingersoll Rand Business WOB-L Piston Compressor 2665 Series

Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves w/patented recessed inlet valve Lightweight die cast aluminum components Long-life, high performance piston seal All wetted aluminum parts epoxy coated for corrosion protection from moisture Range Technical Overview Capacity up to 3.68 cfm / 104.2 l/min Pressure to 100 psi / 7.0 bar Possible Applications Tire Inflation
Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves w/patented recessed inlet valve Lightweight die cast aluminum components Long-life, high performance piston seal All wetted aluminum parts epoxy coated for corrosion protection from moisture Range Technical Overview Capacity up to 3.68 cfm / 104.2 l/min Pressure to 100 psi / 7.0 bar Possible Applications Tire Inflation

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 2665 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
2665 Series
WOB-L Piston Compressor 2665 Series
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves w/patented recessed inlet valve Lightweight die cast aluminum components Long-life, high performance piston seal All wetted aluminum parts epoxy coated for corrosion protection from moisture Range Technical Overview Capacity up to 3.68 cfm / 104.2 l/min Pressure to 100 psi / 7.0 bar Possible Applications Tire Inflation

Features & Benefits

  • Oil-less, non-lube piston and cylinder
  • Permanently lubricated bearings
  • Stainless steel valves w/patented recessed inlet valve
  • Lightweight die cast aluminum components
  • Long-life, high performance piston seal
  • All wetted aluminum parts epoxy coated for corrosion protection from moisture

Range Technical Overview

  • Capacity up to 3.68 cfm / 104.2 l/min
  • Pressure to 100 psi / 7.0 bar

Possible Applications

  • Tire Inflation
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 2665 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source AC Single Phase; 115-240 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 120 psi (84.52 m H2O)
Unlock Full Specs
to access all available technical data