Thomas An Ingersoll Rand Business WOB-L Piston Compressor 2450Z Series

Description
Features & Benefits Oil-less operation (Clean Air stream, less maintenance) Permanently lubricated bearings (Optimum life) Stainless steel valves (Optimum life, consistent performance, corrosion resistance) Die-cast aluminum components (Strong, lightweight, durable) Brushless DC motor (Variable output, long life, low energy consumption) Dynamically balanced (Low operation vibration) High performance piston seal (Optimum life) Range Technical Overview 3.3 cfm (93 lpm) Max. Pressure 35 psi (2.4 bar) Max Restart Pressure 25 psi (1.7 bar) Possible Applications Oxygen Concentrators Respirators Other applications where air flow control is required
Description
Features & Benefits Oil-less operation (Clean Air stream, less maintenance) Permanently lubricated bearings (Optimum life) Stainless steel valves (Optimum life, consistent performance, corrosion resistance) Die-cast aluminum components (Strong, lightweight, durable) Brushless DC motor (Variable output, long life, low energy consumption) Dynamically balanced (Low operation vibration) High performance piston seal (Optimum life) Range Technical Overview 3.3 cfm (93 lpm) Max. Pressure 35 psi (2.4 bar) Max Restart Pressure 25 psi (1.7 bar) Possible Applications Oxygen Concentrators Respirators Other applications where air flow control is required

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 2450Z Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
2450Z Series
WOB-L Piston Compressor 2450Z Series
Features & Benefits Oil-less operation (Clean Air stream, less maintenance) Permanently lubricated bearings (Optimum life) Stainless steel valves (Optimum life, consistent performance, corrosion resistance) Die-cast aluminum components (Strong, lightweight, durable) Brushless DC motor (Variable output, long life, low energy consumption) Dynamically balanced (Low operation vibration) High performance piston seal (Optimum life) Range Technical Overview 3.3 cfm (93 lpm) Max. Pressure 35 psi (2.4 bar) Max Restart Pressure 25 psi (1.7 bar) Possible Applications Oxygen Concentrators Respirators Other applications where air flow control is required

Features & Benefits

  • Oil-less operation (Clean Air stream, less maintenance)
  • Permanently lubricated bearings (Optimum life)
  • Stainless steel valves (Optimum life, consistent performance, corrosion resistance)
  • Die-cast aluminum components (Strong, lightweight, durable)
  • Brushless DC motor (Variable output, long life, low energy consumption)
  • Dynamically balanced (Low operation vibration)
  • High performance piston seal (Optimum life)

Range Technical Overview

  • 3.3 cfm (93 lpm)
  • Max. Pressure 35 psi (2.4 bar)
  • Max Restart Pressure 25 psi (1.7 bar)

Possible Applications

  • Oxygen Concentrators
  • Respirators
  • Other applications where air flow control is required
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 2450Z Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source AC Single Phase; 140 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 35 psi (24.63 m H2O)
Unlock Full Specs
to access all available technical data