Thomas An Ingersoll Rand Business WOB-L Piston Compressor 2450 Series

Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight cast aluminum components Long-life, high performance piston seal Thin wall, hard coated aluminum cylinder for maximum heat transfer 115V, UL recognized motor and thermal protector (230/50 TUV Certified) Balanced for smooth, low vibration operation Approved 230/50 models Range Technical Overview Capacity up to 3 cfm / 84.9 l/min Pressure to 30 psi / 2.07 bar Possible Applications Medical applications Other pressure applications
Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight cast aluminum components Long-life, high performance piston seal Thin wall, hard coated aluminum cylinder for maximum heat transfer 115V, UL recognized motor and thermal protector (230/50 TUV Certified) Balanced for smooth, low vibration operation Approved 230/50 models Range Technical Overview Capacity up to 3 cfm / 84.9 l/min Pressure to 30 psi / 2.07 bar Possible Applications Medical applications Other pressure applications

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 2450 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
2450 Series
WOB-L Piston Compressor 2450 Series
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight cast aluminum components Long-life, high performance piston seal Thin wall, hard coated aluminum cylinder for maximum heat transfer 115V, UL recognized motor and thermal protector (230/50 TUV Certified) Balanced for smooth, low vibration operation Approved 230/50 models Range Technical Overview Capacity up to 3 cfm / 84.9 l/min Pressure to 30 psi / 2.07 bar Possible Applications Medical applications Other pressure applications

Features & Benefits

  • Oil-less, non-lube piston and cylinder
  • Permanently lubricated bearings
  • Stainless steel valves
  • Lightweight cast aluminum components
  • Long-life, high performance piston seal
  • Thin wall, hard coated aluminum cylinder for maximum heat transfer
  • 115V, UL recognized motor and thermal protector (230/50 TUV Certified)
  • Balanced for smooth, low vibration operation
  • Approved 230/50 models

Range Technical Overview

  • Capacity up to 3 cfm / 84.9 l/min
  • Pressure to 30 psi / 2.07 bar

Possible Applications

  • Medical applications
  • Other pressure applications
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 2450 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source AC Single Phase; 115-230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data