2380 SERIES -- WOB-L PISTON COMPRESSOR
Thomas An Ingersoll Rand Business
WOB-L Piston Compressor
2380 Series
Description
Features&Benefits
Oil-less operation
Permanently lubricated bearings
Stainless steel valves
High performance piston seal
Die-cast aluminum components
Thin wall, hard coated aluminum cylinder
Wetted parts treated for corrosion resistance
Dynamically balanced
Proven WOB-L® technology
Designed and tested per Agency standards
RoHS compliant
Range Technical Overview
Flow 2.3 cfm (65 l/min)
Max. pressure 100 psi (6.9 bar)
Possible Applications
Blood Analyzers
Laboratory Analyzers
Dental Equipment
Packaging/Printing Equipment
Pond Aeration
-
Thomas An Ingersoll Rand Business
Description
Features&Benefits
Oil-less operation
Permanently lubricated bearings
Stainless steel valves
High performance piston seal
Die-cast aluminum components
Thin wall, hard coated aluminum cylinder
Wetted parts treated for corrosion resistance
Dynamically balanced
Proven WOB-L® technology
Designed and tested per Agency standards
RoHS compliant
Range Technical Overview
Flow 2.3 cfm (65 l/min)
Max. pressure 100 psi (6.9 bar)
Possible Applications
Blood Analyzers
Laboratory Analyzers
Dental Equipment
Packaging/Printing Equipment
Pond Aeration
Suppliers
Features&Benefits
Oil-less operation
Permanently lubricated bearings
Stainless steel valves
High performance piston seal
Die-cast aluminum components
Thin wall, hard coated aluminum cylinder
Wetted parts treated for corrosion resistance
Dynamically balanced
Proven WOB-L® technology
Designed and tested per Agency standards
RoHS compliant
Range Technical Overview
Flow 2.3 cfm (65 l/min)
Max. pressure 100 psi (6.9 bar)
Possible Applications
Blood Analyzers
Laboratory Analyzers
Dental Equipment
Packaging/Printing Equipment
Pond Aeration
Features&Benefits
- Oil-less operation
- Permanently lubricated bearings
- Stainless steel valves
- High performance piston seal
- Die-cast aluminum components
- Thin wall, hard coated aluminum cylinder
- Wetted parts treated for corrosion resistance
- Dynamically balanced
- Proven WOB-L® technology
- Designed and tested per Agency standards
- RoHS compliant
Range Technical Overview
- Flow 2.3 cfm (65 l/min)
- Max. pressure 100 psi (6.9 bar)
Possible Applications
- Blood Analyzers
- Laboratory Analyzers
- Dental Equipment
- Packaging/Printing Equipment
- Pond Aeration
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Compressors and Gas Compressor Systems |
|
Product Number
|
2380 Series |
|
Product Name
|
WOB-L Piston Compressor |
|
Compressor Technology
|
Reciprocating Piston
|
|
Power Source
|
AC Single Phase
|
|
Lubrication Style
|
Oil-less
|
|
Discharge / Operating Pressure
|
100 psi (70.38 m H2O)
|
Unlock Full Specs
to access all available technical data