Features & Benefits Oil-less operation (Clean air stream, less maintenance) Permanently lubricated bearings (Optimum life) Stainless Steel inlet valve (Consistent performance, corrosion resistance) Die-cast aluminum components (Strong, lightweight, durable) High performance piston seal (Optimum life) Wetted parts treated for corrosion resistance (Optimum life, consistent performance) Dynamically balanced (Low operating vibration) Thin wall, hard coated aluminum cylinder (Maximum heat transfer) Brushless DC motor (Variable output, long life, low energy consumption) RoHS compliant (Green, eco-friendly) Range Technical Overview Max. Flow: 1.14 cfm (32.3 l/min.) Max. Pressure: 30 psi (2.1 bar) Possible Applications Portable oxygen concentrators Small, portable, battery operated devices requiring air compressor
| Thomas An Ingersoll Rand Business | |
|---|---|
| Product Category | Gas Compressors and Gas Compressor Systems |
| Product Number | 2220Z Series |
| Product Name | WOB-L Piston Compressor |
| Compressor Technology | Reciprocating Piston |
| Power Source | DC; 12VDC |
| Lubrication Style | Oil-less |
| Discharge / Operating Pressure | 30 psi (21.11 m H2O) |