Thomas An Ingersoll Rand Business WOB-L Piston Compressor 2110Z Series

Description
Features&Benefits Oil-less non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Cylinder hard coated for wear resistance Lightweight die cast aluminum components Balanced for smooth, low vibration operation All wetted aluminum parts treated for corrosion protection Brushless DC motor for variable output, long life and low energy consumption Range Technical Overview Capacity 0.5 cfm / 14 l/min @ 3000 rpm Pressure to 30 psi / 2.1 bar Higher pressure operation is possible (Consult Factory) Motor speed range 1000 - 3000 rpm Possible Applications Portable oxygen concentrators Small, portable, battery operated devices requiring air compressor
Datasheet
Description
Features&Benefits Oil-less non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Cylinder hard coated for wear resistance Lightweight die cast aluminum components Balanced for smooth, low vibration operation All wetted aluminum parts treated for corrosion protection Brushless DC motor for variable output, long life and low energy consumption Range Technical Overview Capacity 0.5 cfm / 14 l/min @ 3000 rpm Pressure to 30 psi / 2.1 bar Higher pressure operation is possible (Consult Factory) Motor speed range 1000 - 3000 rpm Possible Applications Portable oxygen concentrators Small, portable, battery operated devices requiring air compressor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 2110Z Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
2110Z Series
WOB-L Piston Compressor 2110Z Series
Features&Benefits Oil-less non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Cylinder hard coated for wear resistance Lightweight die cast aluminum components Balanced for smooth, low vibration operation All wetted aluminum parts treated for corrosion protection Brushless DC motor for variable output, long life and low energy consumption Range Technical Overview Capacity 0.5 cfm / 14 l/min @ 3000 rpm Pressure to 30 psi / 2.1 bar Higher pressure operation is possible (Consult Factory) Motor speed range 1000 - 3000 rpm Possible Applications Portable oxygen concentrators Small, portable, battery operated devices requiring air compressor

Features&Benefits

  • Oil-less non-lube piston and cylinder
  • Permanently lubricated bearings
  • Stainless steel valves
  • Cylinder hard coated for wear resistance
  • Lightweight die cast aluminum components
  • Balanced for smooth, low vibration operation
  • All wetted aluminum parts treated for corrosion protection
  • Brushless DC motor for variable output, long life and low energy consumption

Range Technical Overview

  • Capacity 0.5 cfm / 14 l/min @ 3000 rpm
  • Pressure to 30 psi / 2.1 bar
    Higher pressure operation is possible (Consult Factory)
  • Motor speed range 1000 - 3000 rpm

Possible Applications

  • Portable oxygen concentrators
  • Small, portable, battery operated devices requiring air compressor
Supplier's Site Datasheet

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 2110Z Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source DC
Lubrication Style Oil-less
Discharge / Operating Pressure 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data