Thomas An Ingersoll Rand Business Diaphragm Compressor 2107 Series

Description
Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Die-cast aluminum heads and diaphragm hold down plates Balanced for smooth, low vibration operation Long-life diaphragms Field service capability Dichromate conversion treated aluminum Inlet filter Range Technical Overview Capacity up to 1.65 cfm / 47 l/min Pressure to 30 psi / 2.1 bar
Description
Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Die-cast aluminum heads and diaphragm hold down plates Balanced for smooth, low vibration operation Long-life diaphragms Field service capability Dichromate conversion treated aluminum Inlet filter Range Technical Overview Capacity up to 1.65 cfm / 47 l/min Pressure to 30 psi / 2.1 bar

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Compressor - 2107 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Compressor
2107 Series
Diaphragm Compressor 2107 Series
Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Die-cast aluminum heads and diaphragm hold down plates Balanced for smooth, low vibration operation Long-life diaphragms Field service capability Dichromate conversion treated aluminum Inlet filter Range Technical Overview Capacity up to 1.65 cfm / 47 l/min Pressure to 30 psi / 2.1 bar

Features & Benefits

  • Oil-less operation
  • Permanently lubricated bearings
  • Stainless steel valves and lapped aluminum valve plates
  • Die-cast aluminum heads and diaphragm hold down plates
  • Balanced for smooth, low vibration operation
  • Long-life diaphragms
  • Field service capability
  • Dichromate conversion treated aluminum
  • Inlet filter

Range Technical Overview

  • Capacity up to 1.65 cfm / 47 l/min
  • Pressure to 30 psi / 2.1 bar
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 2107 Series
Product Name Diaphragm Compressor
Compressor Technology Diaphragm
Power Source AC Single Phase; 110-220 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 5 to 30 psi (3.52 to 21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Oil-free Multi-stage Screw Compressor - Series 2C - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure 0.0 to 167 psi (0.0 to 117 m H2O)
View Details
Booster Package - DN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 80 to 882 SCFM (136 to 1499 m³/hr)
Horse Power 30 to 60 HP
View Details
Air-Driven Oxygen Booster - Model 26968 - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details