Thomas An Ingersoll Rand BusinessDiaphragm Compressor2002 Series
Description
Features & Benefits
Oil-less
Maintenance free
Balanced for smooth low vibration operation
Low sound level
Small
Light weight
High efficiency Range Technical Overview
Capacity up to 0.02 cfm / 0.5 l/min
Pressure to 8 psi / 0.55 bar
Capable of restarting up to 2.2 psi / 0.15 bar pressure
Other special versions available Possible Applications
Patient Monitoring
Anaesthetic Control
Gas Detection Devices
Personal Protection Devices
Flue Gas Measurement
Pipetting Devices
Thomas An Ingersoll Rand Business
Done
Description
Features & Benefits
Oil-less
Maintenance free
Balanced for smooth low vibration operation
Low sound level
Small
Light weight
High efficiency Range Technical Overview
Capacity up to 0.02 cfm / 0.5 l/min
Pressure to 8 psi / 0.55 bar
Capable of restarting up to 2.2 psi / 0.15 bar pressure
Other special versions available Possible Applications
Patient Monitoring
Anaesthetic Control
Gas Detection Devices
Personal Protection Devices
Flue Gas Measurement
Pipetting Devices
Features & Benefits
Oil-less
Maintenance free
Balanced for smooth low vibration operation
Low sound level
Small
Light weight
High efficiency Range Technical Overview
Capacity up to 0.02 cfm / 0.5 l/min
Pressure to 8 psi / 0.55 bar
Capable of restarting up to 2.2 psi / 0.15 bar pressure
Other special versions available Possible Applications
Patient Monitoring
Anaesthetic Control
Gas Detection Devices
Personal Protection Devices
Flue Gas Measurement
Pipetting Devices
Features & Benefits
Oil-less
Maintenance free
Balanced for smooth low vibration operation
Low sound level
Small
Light weight
High efficiency
Range Technical Overview
Capacity up to 0.02 cfm / 0.5 l/min
Pressure to 8 psi / 0.55 bar
Capable of restarting up to 2.2 psi / 0.15 bar pressure