Thomas An Ingersoll Rand Business Diaphragm Compressor 1420 Series (JADE)

Description
Features & Benefits Twin diaphragm Low sound level Low vibration Low current consumption Oil-less Range Technical Overview Capacity up to 0.4 cfm / 11.0 l/min Pressure to 27.5 psi / 1.9 bar Capable of restarting up to 27.5 psi / 1.9 bar pressure Twin diaphragm design Possible Applications Medical applications such as oedema sleeves and compression therapy Analytical instruments such as gas analyzers and monitoring systems
Description
Features & Benefits Twin diaphragm Low sound level Low vibration Low current consumption Oil-less Range Technical Overview Capacity up to 0.4 cfm / 11.0 l/min Pressure to 27.5 psi / 1.9 bar Capable of restarting up to 27.5 psi / 1.9 bar pressure Twin diaphragm design Possible Applications Medical applications such as oedema sleeves and compression therapy Analytical instruments such as gas analyzers and monitoring systems

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Compressor - 1420 Series (JADE) - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Compressor
1420 Series (JADE)
Diaphragm Compressor 1420 Series (JADE)
Features & Benefits Twin diaphragm Low sound level Low vibration Low current consumption Oil-less Range Technical Overview Capacity up to 0.4 cfm / 11.0 l/min Pressure to 27.5 psi / 1.9 bar Capable of restarting up to 27.5 psi / 1.9 bar pressure Twin diaphragm design Possible Applications Medical applications such as oedema sleeves and compression therapy Analytical instruments such as gas analyzers and monitoring systems

Features & Benefits

  • Twin diaphragm
  • Low sound level
  • Low vibration
  • Low current consumption
  • Oil-less

Range Technical Overview

  • Capacity up to 0.4 cfm / 11.0 l/min
  • Pressure to 27.5 psi / 1.9 bar
  • Capable of restarting up to 27.5 psi / 1.9 bar pressure
  • Twin diaphragm design

Possible Applications

  • Medical applications such as oedema sleeves and compression therapy
  • Analytical instruments such as gas analyzers and monitoring systems
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 1420 Series (JADE)
Product Name Diaphragm Compressor
Compressor Technology Diaphragm
Power Source DC; 12 - 24 VDC
Lubrication Style Oil-less
Discharge / Operating Pressure 14.5 to 27.5 psi (10.2 to 19.35 m H2O)
Unlock Full Specs
to access all available technical data