Features & Benefits Oil-less, non-lube piston and cylinderStainless steel valvesLightweight, die cast aluminium componentsBuilt-in check valveBalanced for smooth, low vibration operationBuilt-in inlet filterLong-life, high performance PTFE compound piston ringDust and moisture resistantPermanently
| Thomas An Ingersoll Rand Business | |
|---|---|
| Product Category | Gas Compressors and Gas Compressor Systems |
| Product Number | 135 Series |
| Product Name | WOB-L Piston Compressor |
| Compressor Technology | Reciprocating Piston |
| Power Source | DC; 12-24 VDC |
| Lubrication Style | Oil-less |
| Discharge / Operating Pressure | 87 psi (61.23 m H2O) |