Gardner Denver, Inc. Bushing 1248134

Description
DISCONTINUED PRODUCT, GARDNER DENVER, 01248134, BUSHING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED PRODUCT, GARDNER DENVER, 01248134, BUSHING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 95767951 - Radwell International
Willingboro, NJ, United States
Bushing
95767951
Bushing 95767951
DISCONTINUED PRODUCT, GARDNER DENVER, 01248134, BUSHING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED PRODUCT, GARDNER DENVER, 01248134, BUSHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 95767951
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-5/8-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6250 inch (41.27 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details