Thomas An Ingersoll Rand Business WOB-L Piston Compressor 1207 Series

Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance PTFE compound piston seal Range Technical Overview Capacity up to 4.3 cfm / 122 l/min Pressure to 125 psi / 8.6 bar
Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance PTFE compound piston seal Range Technical Overview Capacity up to 4.3 cfm / 122 l/min Pressure to 125 psi / 8.6 bar

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 1207 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
1207 Series
WOB-L Piston Compressor 1207 Series
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance PTFE compound piston seal Range Technical Overview Capacity up to 4.3 cfm / 122 l/min Pressure to 125 psi / 8.6 bar

Features & Benefits

  • Oil-less, non-lube piston and cylinder
  • Permanently lubricated bearings
  • Stainless steel valves
  • Aluminum valve plates
  • Lightweight die cast aluminum components
  • Long-life, high performance PTFE compound piston seal

Range Technical Overview

  • Capacity up to 4.3 cfm / 122 l/min
  • Pressure to 125 psi / 8.6 bar
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 1207 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source AC Single Phase; 115 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 125 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data