Thomas An Ingersoll Rand Business Diaphragm Compressor 118 Series

Description
Features & Benefits Specifically designed for fuel cells Oil-less operation Stainless steel valves Permanently lubricated bearings All wetted aluminum parts treated for corrosion protection Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.97 cfm / 27.5 l/min Pressure to 30 psi / 2.07 bar Possible Applications Fuel Cells
Description
Features & Benefits Specifically designed for fuel cells Oil-less operation Stainless steel valves Permanently lubricated bearings All wetted aluminum parts treated for corrosion protection Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.97 cfm / 27.5 l/min Pressure to 30 psi / 2.07 bar Possible Applications Fuel Cells

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Compressor - 118 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Compressor
118 Series
Diaphragm Compressor 118 Series
Features & Benefits Specifically designed for fuel cells Oil-less operation Stainless steel valves Permanently lubricated bearings All wetted aluminum parts treated for corrosion protection Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.97 cfm / 27.5 l/min Pressure to 30 psi / 2.07 bar Possible Applications Fuel Cells

Features & Benefits

  • Specifically designed for fuel cells
  • Oil-less operation
  • Stainless steel valves
  • Permanently lubricated bearings
  • All wetted aluminum parts treated for corrosion protection
  • Balanced for smooth, low vibration operation

Range Technical Overview

  • Capacity up to 0.97 cfm / 27.5 l/min
  • Pressure to 30 psi / 2.07 bar

Possible Applications

  • Fuel Cells
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 118 Series
Product Name Diaphragm Compressor
Compressor Technology Diaphragm
Power Source DC; 24 VDC
Lubrication Style Oil-less
Discharge / Operating Pressure 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data