Thomas An Ingersoll Rand Business WOB-L Piston Compressor 115 Series

Description
Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Lightweight, die cast aluminum components Built-in check valve Hard-coated aluminum cylinder for maximum piston wear life Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.48 cfm / 13.6 l/min Pressure to 120 psi / 8.3 bar Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Air Seats
Description
Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Lightweight, die cast aluminum components Built-in check valve Hard-coated aluminum cylinder for maximum piston wear life Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.48 cfm / 13.6 l/min Pressure to 120 psi / 8.3 bar Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Air Seats

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 115 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
115 Series
WOB-L Piston Compressor 115 Series
Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Lightweight, die cast aluminum components Built-in check valve Hard-coated aluminum cylinder for maximum piston wear life Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.48 cfm / 13.6 l/min Pressure to 120 psi / 8.3 bar Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Air Seats

Features & Benefits

  • Oil-less, non-lube piston and cylinder
  • Stainless steel valves
  • Lightweight, die cast aluminum components
  • Built-in check valve
  • Hard-coated aluminum cylinder for maximum piston wear life
  • Balanced for smooth, low vibration operation

Range Technical Overview

  • Capacity up to 0.48 cfm / 13.6 l/min
  • Pressure to 120 psi / 8.3 bar

Possible Applications

  • Air Suspension
  • Air Doors
  • Air Horns
  • Air Brakes
  • Air Clutches
  • Fuel Systems
  • Air Seats
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 115 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source DC; 12 - 24 VDC
Lubrication Style Oil-less
Discharge / Operating Pressure 120 psi (84.52 m H2O)
Unlock Full Specs
to access all available technical data