Thomas An Ingersoll Rand Business WOB-L Piston Compressor 014 Series

Description
Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Long-life, high performance Teflon®-PTFE compound piston ring Lightweight, die cast aluminum components Hard-coated aluminum cylinder for maximum heat tranfer Range Technical Overview Capacity up to 0.46 cfm / 13 l/min Pressure to 100 psi / 6.9 bar Possible Applications Nebulizers Aspirators Particle Counters
Description
Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Long-life, high performance Teflon®-PTFE compound piston ring Lightweight, die cast aluminum components Hard-coated aluminum cylinder for maximum heat tranfer Range Technical Overview Capacity up to 0.46 cfm / 13 l/min Pressure to 100 psi / 6.9 bar Possible Applications Nebulizers Aspirators Particle Counters

Suppliers

Company
Product
Description
Supplier Links
WOB-L Piston Compressor - 014 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Piston Compressor
014 Series
WOB-L Piston Compressor 014 Series
Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Long-life, high performance Teflon®-PTFE compound piston ring Lightweight, die cast aluminum components Hard-coated aluminum cylinder for maximum heat tranfer Range Technical Overview Capacity up to 0.46 cfm / 13 l/min Pressure to 100 psi / 6.9 bar Possible Applications Nebulizers Aspirators Particle Counters

Features & Benefits

  • Oil-less, non-lube piston and cylinder
  • Stainless steel valves
  • Long-life, high performance
  • Teflon®-PTFE compound piston ring
  • Lightweight, die cast aluminum components
  • Hard-coated aluminum cylinder for maximum heat tranfer

Range Technical Overview

  • Capacity up to 0.46 cfm / 13 l/min
  • Pressure to 100 psi / 6.9 bar

Possible Applications

  • Nebulizers
  • Aspirators
  • Particle Counters
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 014 Series
Product Name WOB-L Piston Compressor
Compressor Technology Reciprocating Piston
Power Source AC Single Phase; DC; 12 VDC
Lubrication Style Oil-less
Discharge / Operating Pressure 50 to 100 psi (35.19 to 70.45 m H2O)
Unlock Full Specs
to access all available technical data