Thomas An Ingersoll Rand Business Diaphragm Compressor 007 Series

Description
Features & Benefits Single cylinder Oil-less operation Quiet, low pulsating head design Permanently lubricated bearings Reinforced plastic head and connecting rod assemblies Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.65 cfm / 18.4 l/min Pressure to 25 psi / 1.7 bar Possible Applications Nebulizers Aspirators Automotive Exhaust Gas Analyzers Portable Medical Emergency Suction Equipment (DC) Drink Dispensing Air Brushing De-Soldering Equipment Cake Decorating Air & Gas Samplers Particle Counters Food Dispensing Vacuum Frames Computer Plotters/Printers
Description
Features & Benefits Single cylinder Oil-less operation Quiet, low pulsating head design Permanently lubricated bearings Reinforced plastic head and connecting rod assemblies Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.65 cfm / 18.4 l/min Pressure to 25 psi / 1.7 bar Possible Applications Nebulizers Aspirators Automotive Exhaust Gas Analyzers Portable Medical Emergency Suction Equipment (DC) Drink Dispensing Air Brushing De-Soldering Equipment Cake Decorating Air & Gas Samplers Particle Counters Food Dispensing Vacuum Frames Computer Plotters/Printers

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Compressor - 007 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Compressor
007 Series
Diaphragm Compressor 007 Series
Features & Benefits Single cylinder Oil-less operation Quiet, low pulsating head design Permanently lubricated bearings Reinforced plastic head and connecting rod assemblies Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.65 cfm / 18.4 l/min Pressure to 25 psi / 1.7 bar Possible Applications Nebulizers Aspirators Automotive Exhaust Gas Analyzers Portable Medical Emergency Suction Equipment (DC) Drink Dispensing Air Brushing De-Soldering Equipment Cake Decorating Air & Gas Samplers Particle Counters Food Dispensing Vacuum Frames Computer Plotters/Printers

Features & Benefits

  • Single cylinder
  • Oil-less operation
  • Quiet, low pulsating head design
  • Permanently lubricated bearings
  • Reinforced plastic head and connecting rod assemblies
  • Balanced for smooth, low vibration operation

Range Technical Overview

  • Capacity up to 0.65 cfm / 18.4 l/min
  • Pressure to 25 psi / 1.7 bar

Possible Applications

  • Nebulizers
  • Aspirators
  • Automotive Exhaust Gas Analyzers
  • Portable Medical Emergency Suction Equipment (DC)
  • Drink Dispensing
  • Air Brushing
  • De-Soldering Equipment
  • Cake Decorating
  • Air & Gas Samplers
  • Particle Counters
  • Food Dispensing
  • Vacuum Frames
  • Computer Plotters/Printers
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number 007 Series
Product Name Diaphragm Compressor
Compressor Technology Diaphragm
Power Source DC; 12 VDC
Lubrication Style Oil-less
Discharge / Operating Pressure 20 to 25 psi (14.08 to 17.59 m H2O)
Unlock Full Specs
to access all available technical data