Garage Equipment Supply ATD-7040 Heavy-Duty MIG Welder Cart 135121

Description
Advanced Tool Design Model ATD-7040 heavy-duty steel construction MIG welder cart is designed to hold and move any MIG welder. This welding cart has a built-in cylinder rack and storage tray to add to the convenience. Makes it easy to move portable MIG welding systems to the job Top shelf is 19-1/2¡± x 12-1/2¡± Heavy-duty steel construction, built to last Fits most welders Includes built-in cylinder rack and storage tray Easy rolling 7-1/2" rear wheels 3" x 3/4" front swivel casters Shipping Weight: 35 lbs.
Description
Advanced Tool Design Model ATD-7040 heavy-duty steel construction MIG welder cart is designed to hold and move any MIG welder. This welding cart has a built-in cylinder rack and storage tray to add to the convenience. Makes it easy to move portable MIG welding systems to the job Top shelf is 19-1/2¡± x 12-1/2¡± Heavy-duty steel construction, built to last Fits most welders Includes built-in cylinder rack and storage tray Easy rolling 7-1/2" rear wheels 3" x 3/4" front swivel casters Shipping Weight: 35 lbs.

Suppliers

Company
Product
Description
Supplier Links
ATD-7040 Heavy-Duty MIG Welder Cart - 135121 - Garage Equipment Supply
Moorpark, CA, USA
ATD-7040 Heavy-Duty MIG Welder Cart
135121
ATD-7040 Heavy-Duty MIG Welder Cart 135121
Advanced Tool Design Model ATD-7040 heavy-duty steel construction MIG welder cart is designed to hold and move any MIG welder. This welding cart has a built-in cylinder rack and storage tray to add to the convenience. Makes it easy to move portable MIG welding systems to the job Top shelf is 19-1/2¡± x 12-1/2¡± Heavy-duty steel construction, built to last Fits most welders Includes built-in cylinder rack and storage tray Easy rolling 7-1/2" rear wheels 3" x 3/4" front swivel casters Shipping Weight: 35 lbs.

Advanced Tool Design Model ATD-7040 heavy-duty steel construction MIG welder cart is designed to hold and move any MIG welder. This welding cart has a built-in cylinder rack and storage tray to add to the convenience.

  • Makes it easy to move portable MIG welding systems to the job
  • Top shelf is 19-1/2¡± x 12-1/2¡±
  • Heavy-duty steel construction, built to last
  • Fits most welders
  • Includes built-in cylinder rack and storage tray
  • Easy rolling 7-1/2" rear wheels
  • 3" x 3/4" front swivel casters
  • Shipping Weight: 35 lbs.
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Material Handling Carts and Trucks
Product Number 135121
Product Name ATD-7040 Heavy-Duty MIG Welder Cart
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details