Garage Equipment Supply BendPak 1502BAS-302 Digital Exhaust Tube Bender 102513

Description
Two separate end finishing units at rear for all necessary flaring and expanding Three-button control for automatic or manual bending operations Includes 302 die package Comes complete with quick release bending and end finishing dies Includes high-speed clampless swager and internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times Precision ground bending head-all bending head surfaces are surface ground within .002 of an inch Clutter free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease fittings-standard grease fittings allow for simple lubrication Controls-NEMA rated on/off switch box incorporates overload relays that automatically disrupt power supply should an over-current situation occur. Pressure gauges-know exactly what the system pressures are at all times Industrial grade casters-large cast iron casters help you easily move the bender around your shop Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned with the bending ram Heat-treated tooling-all machined steel tooling is heat treated for greater service life Convenient tool trays-keeps your tooling organized Strong motor-a large 5 HP Baldor energy efficient motor is used for maximum performance Direct-drive pump-a direct-drive high speed 4 GPM pump is used for maximum power and performance Single enclosed bottom cylinder-this single bottom cylinder applies pressure evenly to the back gates and because it is hidden, does not interfere with the tubing
Description
Two separate end finishing units at rear for all necessary flaring and expanding Three-button control for automatic or manual bending operations Includes 302 die package Comes complete with quick release bending and end finishing dies Includes high-speed clampless swager and internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times Precision ground bending head-all bending head surfaces are surface ground within .002 of an inch Clutter free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease fittings-standard grease fittings allow for simple lubrication Controls-NEMA rated on/off switch box incorporates overload relays that automatically disrupt power supply should an over-current situation occur. Pressure gauges-know exactly what the system pressures are at all times Industrial grade casters-large cast iron casters help you easily move the bender around your shop Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned with the bending ram Heat-treated tooling-all machined steel tooling is heat treated for greater service life Convenient tool trays-keeps your tooling organized Strong motor-a large 5 HP Baldor energy efficient motor is used for maximum performance Direct-drive pump-a direct-drive high speed 4 GPM pump is used for maximum power and performance Single enclosed bottom cylinder-this single bottom cylinder applies pressure evenly to the back gates and because it is hidden, does not interfere with the tubing

Suppliers

Company
Product
Description
Supplier Links
BendPak 1502BAS-302 Digital Exhaust Tube Bender - 102513 - Garage Equipment Supply
Moorpark, CA, USA
BendPak 1502BAS-302 Digital Exhaust Tube Bender
102513
BendPak 1502BAS-302 Digital Exhaust Tube Bender 102513
Two separate end finishing units at rear for all necessary flaring and expanding Three-button control for automatic or manual bending operations Includes 302 die package Comes complete with quick release bending and end finishing dies Includes high-speed clampless swager and internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times Precision ground bending head-all bending head surfaces are surface ground within .002 of an inch Clutter free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease fittings-standard grease fittings allow for simple lubrication Controls-NEMA rated on/off switch box incorporates overload relays that automatically disrupt power supply should an over-current situation occur. Pressure gauges-know exactly what the system pressures are at all times Industrial grade casters-large cast iron casters help you easily move the bender around your shop Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned with the bending ram Heat-treated tooling-all machined steel tooling is heat treated for greater service life Convenient tool trays-keeps your tooling organized Strong motor-a large 5 HP Baldor energy efficient motor is used for maximum performance Direct-drive pump-a direct-drive high speed 4 GPM pump is used for maximum power and performance Single enclosed bottom cylinder-this single bottom cylinder applies pressure evenly to the back gates and because it is hidden, does not interfere with the tubing
  • Two separate end finishing units at rear for all necessary flaring and expanding
  • Three-button control for automatic or manual bending operations
  • Includes 302 die package
  • Comes complete with quick release bending and end finishing dies
  • Includes high-speed clampless swager and internal expander
  • Updated bend data system available for automobiles and light trucks dating back to 1960
  • Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient
  • Twist-lock tooling-quick change tooling saves time
  • Integrated power relief control valve-control valve features oversize handles and built in pressure relief system
  • Pass-through cylinder stem-the top cylinder stem passes completely through the main frame
  • Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame
  • Commercial grade hydraulic cylinders-industrial cylinders provides better performance and reliability
  • Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards
  • Quick release bending dies-quick change tooling means faster set up times
  • Precision ground bending head-all bending head surfaces are surface ground within .002 of an inch
  • Clutter free bending area-controls are enclosed to keep the front obstruction free
  • Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance
  • Grease fittings-standard grease fittings allow for simple lubrication
  • Controls-NEMA rated on/off switch box incorporates overload relays that automatically disrupt power supply should an over-current situation occur.
  • Pressure gauges-know exactly what the system pressures are at all times
  • Industrial grade casters-large cast iron casters help you easily move the bender around your shop
  • Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front
  • One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned with the bending ram
  • Heat-treated tooling-all machined steel tooling is heat treated for greater service life
  • Convenient tool trays-keeps your tooling organized
  • Strong motor-a large 5 HP Baldor energy efficient motor is used for maximum performance
  • Direct-drive pump-a direct-drive high speed 4 GPM pump is used for maximum power and performance
  • Single enclosed bottom cylinder-this single bottom cylinder applies pressure evenly to the back gates and because it is hidden, does not interfere with the tubing
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Tube and Pipe Bending Machines
Product Number 102513
Product Name BendPak 1502BAS-302 Digital Exhaust Tube Bender
Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 1780357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.4724 inch (12 mm)
View Details
Hand Conduit Bender - 56211 - Klein Tools, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details
ELECT XL Series - ELECT 150 - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Rotary Draw / Mandrel
Power Electric
Shape Round
View Details