Garage Equipment Supply BendPak 1302BA-302 Digital Exhaust Tube Bender 102507

Description
BendPak has been building benders for more than three decades, with a single overriding priority-performance . The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing bender has a three-button control for automatic or manual bending operations. Two separate end finishing units at rear for all necessary flaring and expanding Three-button control for automatic or manual bending operations Includes 202 die package Comes complete with quick release bending and end finishing dies Includes high-speed clampless swager and internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times Precision ground bending head-all bending head surfaces are surface ground within .002 of an inch Clutter free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease fittings-standard grease fittings allow for simple lubrication Controls-NEMA rated on/off switch box incorporates overload relays that automatically disrupt power supply should an over-current situation occur. Pressure gauges-know exactly what the system pressures are at all times Industrial grade casters-large cast iron casters help you easily move the bender around your shop Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned with the bending ram Heat-treated tooling-all machined steel tooling is heat treated for greater service life Convenient tool trays-keeps your tooling organized
Description
BendPak has been building benders for more than three decades, with a single overriding priority-performance . The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing bender has a three-button control for automatic or manual bending operations. Two separate end finishing units at rear for all necessary flaring and expanding Three-button control for automatic or manual bending operations Includes 202 die package Comes complete with quick release bending and end finishing dies Includes high-speed clampless swager and internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times Precision ground bending head-all bending head surfaces are surface ground within .002 of an inch Clutter free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease fittings-standard grease fittings allow for simple lubrication Controls-NEMA rated on/off switch box incorporates overload relays that automatically disrupt power supply should an over-current situation occur. Pressure gauges-know exactly what the system pressures are at all times Industrial grade casters-large cast iron casters help you easily move the bender around your shop Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned with the bending ram Heat-treated tooling-all machined steel tooling is heat treated for greater service life Convenient tool trays-keeps your tooling organized

Suppliers

Company
Product
Description
Supplier Links
BendPak 1302BA-302 Digital Exhaust Tube Bender - 102507 - Garage Equipment Supply
Moorpark, CA, USA
BendPak 1302BA-302 Digital Exhaust Tube Bender
102507
BendPak 1302BA-302 Digital Exhaust Tube Bender 102507
BendPak has been building benders for more than three decades, with a single overriding priority-performance . The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing bender has a three-button control for automatic or manual bending operations. Two separate end finishing units at rear for all necessary flaring and expanding Three-button control for automatic or manual bending operations Includes 202 die package Comes complete with quick release bending and end finishing dies Includes high-speed clampless swager and internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times Precision ground bending head-all bending head surfaces are surface ground within .002 of an inch Clutter free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease fittings-standard grease fittings allow for simple lubrication Controls-NEMA rated on/off switch box incorporates overload relays that automatically disrupt power supply should an over-current situation occur. Pressure gauges-know exactly what the system pressures are at all times Industrial grade casters-large cast iron casters help you easily move the bender around your shop Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned with the bending ram Heat-treated tooling-all machined steel tooling is heat treated for greater service life Convenient tool trays-keeps your tooling organized

BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing bender has a three-button control for automatic or manual bending operations.

  • Two separate end finishing units at rear for all necessary flaring and expanding
  • Three-button control for automatic or manual bending operations
  • Includes 202 die package
  • Comes complete with quick release bending and end finishing dies
  • Includes high-speed clampless swager and internal expander
  • Updated bend data system available for automobiles and light trucks dating back to 1960
  • Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient
  • Twist-lock tooling-quick change tooling saves time
  • Integrated power relief control valve-control valve features oversize handles and built in pressure relief system
  • Pass-through cylinder stem-the top cylinder stem passes completely through the main frame
  • Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame
  • Commercial grade hydraulic cylinders-industrial cylinders provides better performance and reliability
  • Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards
  • Quick release bending dies-quick change tooling means faster set up times
  • Precision ground bending head-all bending head surfaces are surface ground within .002 of an inch
  • Clutter free bending area-controls are enclosed to keep the front obstruction free
  • Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance
  • Grease fittings-standard grease fittings allow for simple lubrication
  • Controls-NEMA rated on/off switch box incorporates overload relays that automatically disrupt power supply should an over-current situation occur.
  • Pressure gauges-know exactly what the system pressures are at all times
  • Industrial grade casters-large cast iron casters help you easily move the bender around your shop
  • Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front
  • One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned with the bending ram
  • Heat-treated tooling-all machined steel tooling is heat treated for greater service life
  • Convenient tool trays-keeps your tooling organized
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Tube and Pipe Bending Machines
Product Number 102507
Product Name BendPak 1302BA-302 Digital Exhaust Tube Bender
Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

Mandrel Bending Machine - DB 2060 3A CNC - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
Hand Conduit Bender - 1800 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
View Details
Hand Held Tube Benders - TB108 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Roll
Power Manual
View Details