Garage Equipment Supply BendPak Blue Bullet BB-1 Exhaust Pipe Bender 102504

Description
Now you do have a choice. BendPak Blue Bullet™ BB-1 delivers superior performance at a highly competitive price. We took our standard bender and equipped it with a simple knee valve and degree plate combination. BendPak made it simple but rugged, and oh yea, affordable. What more could you ask for? The knee operated valve gives you precise control and hands free bending capability with the convenience of trouble-free operation. Simply push the lever to the left to advance the bending die then to the right to retract it. Heavy duty cast iron construction means the valve will stand up to years of heavy use. Two separate end finishing units at rear for all necessary flaring and expanding Knee control and depth-of-bend degree plate for manual bending operations Includes BB-1 die package Comes complete with quick release bending and end finishing dies Includes high-speed clampless swager and internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6” x 6” x 3/8” welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times Precision ground bending head-all bending head surfaces are surface ground within .002 of an inch Clutter free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2” diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease fittings-standard grease fittings allow for simple lubrication Controls-NEMA rated on/off switch box incorporates overload relays that automatically disrupt power supply should an over-current situation occur. Pressure gauges-know exactly what the system pressures are at all times Industrial grade casters-large cast iron casters help you easily move the bender around your shop Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned with the bending ram
Description
Now you do have a choice. BendPak Blue Bullet™ BB-1 delivers superior performance at a highly competitive price. We took our standard bender and equipped it with a simple knee valve and degree plate combination. BendPak made it simple but rugged, and oh yea, affordable. What more could you ask for? The knee operated valve gives you precise control and hands free bending capability with the convenience of trouble-free operation. Simply push the lever to the left to advance the bending die then to the right to retract it. Heavy duty cast iron construction means the valve will stand up to years of heavy use. Two separate end finishing units at rear for all necessary flaring and expanding Knee control and depth-of-bend degree plate for manual bending operations Includes BB-1 die package Comes complete with quick release bending and end finishing dies Includes high-speed clampless swager and internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6” x 6” x 3/8” welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times Precision ground bending head-all bending head surfaces are surface ground within .002 of an inch Clutter free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2” diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease fittings-standard grease fittings allow for simple lubrication Controls-NEMA rated on/off switch box incorporates overload relays that automatically disrupt power supply should an over-current situation occur. Pressure gauges-know exactly what the system pressures are at all times Industrial grade casters-large cast iron casters help you easily move the bender around your shop Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned with the bending ram

Suppliers

Company
Product
Description
Supplier Links
BendPak Blue Bullet BB-1 Exhaust Pipe Bender - 102504 - Garage Equipment Supply
Moorpark, CA, USA
BendPak Blue Bullet BB-1 Exhaust Pipe Bender
102504
BendPak Blue Bullet BB-1 Exhaust Pipe Bender 102504
Now you do have a choice. BendPak Blue Bullet™ BB-1 delivers superior performance at a highly competitive price. We took our standard bender and equipped it with a simple knee valve and degree plate combination. BendPak made it simple but rugged, and oh yea, affordable. What more could you ask for? The knee operated valve gives you precise control and hands free bending capability with the convenience of trouble-free operation. Simply push the lever to the left to advance the bending die then to the right to retract it. Heavy duty cast iron construction means the valve will stand up to years of heavy use. Two separate end finishing units at rear for all necessary flaring and expanding Knee control and depth-of-bend degree plate for manual bending operations Includes BB-1 die package Comes complete with quick release bending and end finishing dies Includes high-speed clampless swager and internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6” x 6” x 3/8” welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times Precision ground bending head-all bending head surfaces are surface ground within .002 of an inch Clutter free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2” diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease fittings-standard grease fittings allow for simple lubrication Controls-NEMA rated on/off switch box incorporates overload relays that automatically disrupt power supply should an over-current situation occur. Pressure gauges-know exactly what the system pressures are at all times Industrial grade casters-large cast iron casters help you easily move the bender around your shop Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned with the bending ram

Now you do have a choice. BendPak Blue Bullet™ BB-1 delivers superior performance at a highly competitive price. We took our standard bender and equipped it with a simple knee valve and degree plate combination. BendPak made it simple but rugged, and oh yea, affordable. What more could you ask for? The knee operated valve gives you precise control and hands free bending capability with the convenience of trouble-free operation. Simply push the lever to the left to advance the bending die then to the right to retract it. Heavy duty cast iron construction means the valve will stand up to years of heavy use.

  • Two separate end finishing units at rear for all necessary flaring and expanding
  • Knee control and depth-of-bend degree plate for manual bending operations
  • Includes BB-1 die package
  • Comes complete with quick release bending and end finishing dies
  • Includes high-speed clampless swager and internal expander
  • Updated bend data system available for automobiles and light trucks dating back to 1960
  • Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient
  • Twist-lock tooling-quick change tooling saves time
  • Integrated power relief control valve-control valve features oversize handles and built in pressure relief system
  • Pass-through cylinder stem-the top cylinder stem passes completely through the main frame
  • Rigid frame-a rigid 6” x 6” x 3/8” welded steel tube is used for the main frame
  • Commercial grade hydraulic cylinders-industrial cylinders provides better performance and reliability
  • Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards
  • Quick release bending dies-quick change tooling means faster set up times
  • Precision ground bending head-all bending head surfaces are surface ground within .002 of an inch
  • Clutter free bending area-controls are enclosed to keep the front obstruction free
  • Oversize barrel shafts-large 2-1/2” diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance
  • Grease fittings-standard grease fittings allow for simple lubrication
  • Controls-NEMA rated on/off switch box incorporates overload relays that automatically disrupt power supply should an over-current situation occur.
  • Pressure gauges-know exactly what the system pressures are at all times
  • Industrial grade casters-large cast iron casters help you easily move the bender around your shop
  • Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front
  • One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned with the bending ram
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Tube and Pipe Bending Machines
Product Number 102504
Product Name BendPak Blue Bullet BB-1 Exhaust Pipe Bender
Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

Mandrel Bending Machine - DB 642 3A CNC - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
ELECT XL Series - ELECT 130 - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Rotary Draw / Mandrel
Power Electric
Shape Round
View Details
Hand Held Tube Benders - TB108 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Roll
Power Manual
View Details