Garage Equipment Supply Streamlight 75083 Battery Charger 101010

Description
You can rely on a Stinger flashlight - the choice of police officers - for brightness and dependability. This Streamlight Stinger flashlight weighs only 10 ounces and is just 7.4 inches long. It offers up to 15,000 candlepower for 1 hour of continuous use between charges. Made of anodized aluminum housing, the virtually indestructible flashlight is resistant to corrosion inside and out. Piggyback charger allows you to charge your stinger flashlight and a spare battery at the same time. Machined aluminum case Only 7.4" long and weighs 10 oz. 15,000 Candlepower Xenon bulb Variable focus beam from flood-to-spot Spare bulb in tail cap Nickel-cadmium battery Rechargeable up to 1000 times One full hour of continuous use between charges Pushbutton switch Snap-In PiggyBack charger Includes Spare rechargeable battery 110V AC and 12V DC charging options Choose 10-hr Steady Charge or 2.5-hr Fast Charge
Description
You can rely on a Stinger flashlight - the choice of police officers - for brightness and dependability. This Streamlight Stinger flashlight weighs only 10 ounces and is just 7.4 inches long. It offers up to 15,000 candlepower for 1 hour of continuous use between charges. Made of anodized aluminum housing, the virtually indestructible flashlight is resistant to corrosion inside and out. Piggyback charger allows you to charge your stinger flashlight and a spare battery at the same time. Machined aluminum case Only 7.4" long and weighs 10 oz. 15,000 Candlepower Xenon bulb Variable focus beam from flood-to-spot Spare bulb in tail cap Nickel-cadmium battery Rechargeable up to 1000 times One full hour of continuous use between charges Pushbutton switch Snap-In PiggyBack charger Includes Spare rechargeable battery 110V AC and 12V DC charging options Choose 10-hr Steady Charge or 2.5-hr Fast Charge

Suppliers

Company
Product
Description
Supplier Links
Streamlight 75083 Battery Charger - 101010 - Garage Equipment Supply
Moorpark, CA, USA
Streamlight 75083 Battery Charger
101010
Streamlight 75083 Battery Charger 101010
You can rely on a Stinger flashlight - the choice of police officers - for brightness and dependability. This Streamlight Stinger flashlight weighs only 10 ounces and is just 7.4 inches long. It offers up to 15,000 candlepower for 1 hour of continuous use between charges. Made of anodized aluminum housing, the virtually indestructible flashlight is resistant to corrosion inside and out. Piggyback charger allows you to charge your stinger flashlight and a spare battery at the same time. Machined aluminum case Only 7.4" long and weighs 10 oz. 15,000 Candlepower Xenon bulb Variable focus beam from flood-to-spot Spare bulb in tail cap Nickel-cadmium battery Rechargeable up to 1000 times One full hour of continuous use between charges Pushbutton switch Snap-In PiggyBack charger Includes Spare rechargeable battery 110V AC and 12V DC charging options Choose 10-hr Steady Charge or 2.5-hr Fast Charge

You can rely on a Stinger flashlight - the choice of police officers - for brightness and dependability. This Streamlight Stinger flashlight weighs only 10 ounces and is just 7.4 inches long. It offers up to 15,000 candlepower for 1 hour of continuous use between charges. Made of anodized aluminum housing, the virtually indestructible flashlight is resistant to corrosion inside and out. Piggyback charger allows you to charge your stinger flashlight and a spare battery at the same time.

  • Machined aluminum case
  • Only 7.4" long and weighs 10 oz.
  • 15,000 Candlepower Xenon bulb
  • Variable focus beam from flood-to-spot
  • Spare bulb in tail cap
  • Nickel-cadmium battery
  • Rechargeable up to 1000 times
  • One full hour of continuous use between charges
  • Pushbutton switch
  • Snap-In PiggyBack charger
  • Includes Spare rechargeable battery
  • 110V AC and 12V DC charging options
  • Choose 10-hr Steady Charge or 2.5-hr Fast Charge
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Battery Chargers
Product Number 101010
Product Name Streamlight 75083 Battery Charger
Charger Type Automotive / Electrical Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

Wall-Mounted Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Battery Charging Station - Multi-Battery Charging Station - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details