Enclosed AC DC Converters 1 Output 3.3V 600mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 3182-2ACEW_03S4-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |