GAO Tek, Inc. Active 433 MHz RFID Asset Tag 137006

Description
This long range active RFID transponder provides highly accurate, real-time data collection in wireless applications such as the tracking and identification of cargo, vehicles, personnel or other assets. Using advanced UHF radio frequency technology, these RFID tags transmit and receive data at distances of over 140 meters (460 feet).
Description
This long range active RFID transponder provides highly accurate, real-time data collection in wireless applications such as the tracking and identification of cargo, vehicles, personnel or other assets. Using advanced UHF radio frequency technology, these RFID tags transmit and receive data at distances of over 140 meters (460 feet).

Suppliers

Company
Product
Description
Supplier Links
Active 433 MHz RFID Asset Tag - 137006 - GAO Tek, Inc.
Toronto, Ontario, Canada
Active 433 MHz RFID Asset Tag
137006
Active 433 MHz RFID Asset Tag 137006
This long range active RFID transponder provides highly accurate, real-time data collection in wireless applications such as the tracking and identification of cargo, vehicles, personnel or other assets. Using advanced UHF radio frequency technology, these RFID tags transmit and receive data at distances of over 140 meters (460 feet).

This long range active RFID transponder provides highly accurate, real-time data collection in wireless applications such as the tracking and identification of cargo, vehicles, personnel or other assets. Using advanced UHF radio frequency technology, these RFID tags transmit and receive data at distances of over 140 meters (460 feet).

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category RFID Tags
Product Number 137006
Product Name Active 433 MHz RFID Asset Tag
Unlock Full Specs
to access all available technical data

Similar Products

T2-EB - t2-eb - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
 - RFID Smart Label - Datamax-O'Neil
Datamax-O'Neil
Specs
Technology Passive
View Details