Gantner Instruments, Inc. Module for Measuring Electrical Power Q.raxx XL A127

Description
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data logging purposes. With a controller, multiple Q.raxx XL systems can be synchronized to each other allowing for efficient DAQ distribution with low jitter and gradual expansion up to thousands of channels. High Density up to 13 I/O modules per Q.raxx 3U chassis with up to 16 channels per I/O module User Friendly front panel indicators for module status, power, and input range error Fully Customizable multiple front panel termination options available Maximum Flexibility parallel communication available in TCP/IP, CAN, PROFIBUS, Modbus, and EtherCAT Gantner's Quality Standard integrated filtering, galvanic isolation & signal/sensor conditioning per channel Key Features 4 voltage input channels: 2 inputs for voltage measurement measuring ranges ±40 V, ±120 V, ±400 V, ±1200 V 2 inputs for current measurement via shunt resistors measuring ranges ±80 mV, ±240 mV, ±800 mV, ±2400 mV Signal conditioning: linearization, digital filter, average, scaling, min/max storage, RMS, alarm Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute Categories: 1000 V CAT II and 600 V CAT III
Datasheet
Description
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data logging purposes. With a controller, multiple Q.raxx XL systems can be synchronized to each other allowing for efficient DAQ distribution with low jitter and gradual expansion up to thousands of channels. High Density up to 13 I/O modules per Q.raxx 3U chassis with up to 16 channels per I/O module User Friendly front panel indicators for module status, power, and input range error Fully Customizable multiple front panel termination options available Maximum Flexibility parallel communication available in TCP/IP, CAN, PROFIBUS, Modbus, and EtherCAT Gantner's Quality Standard integrated filtering, galvanic isolation & signal/sensor conditioning per channel Key Features 4 voltage input channels: 2 inputs for voltage measurement measuring ranges ±40 V, ±120 V, ±400 V, ±1200 V 2 inputs for current measurement via shunt resistors measuring ranges ±80 mV, ±240 mV, ±800 mV, ±2400 mV Signal conditioning: linearization, digital filter, average, scaling, min/max storage, RMS, alarm Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute Categories: 1000 V CAT II and 600 V CAT III
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module for Measuring Electrical Power - Q.raxx XL A127 - Gantner Instruments, Inc.
San Diego, CA, United States
Module for Measuring Electrical Power
Q.raxx XL A127
Module for Measuring Electrical Power Q.raxx XL A127
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data logging purposes. With a controller, multiple Q.raxx XL systems can be synchronized to each other allowing for efficient DAQ distribution with low jitter and gradual expansion up to thousands of channels. High Density up to 13 I/O modules per Q.raxx 3U chassis with up to 16 channels per I/O module User Friendly front panel indicators for module status, power, and input range error Fully Customizable multiple front panel termination options available Maximum Flexibility parallel communication available in TCP/IP, CAN, PROFIBUS, Modbus, and EtherCAT Gantner's Quality Standard integrated filtering, galvanic isolation & signal/sensor conditioning per channel Key Features 4 voltage input channels: 2 inputs for voltage measurement measuring ranges ±40 V, ±120 V, ±400 V, ±1200 V 2 inputs for current measurement via shunt resistors measuring ranges ±80 mV, ±240 mV, ±800 mV, ±2400 mV Signal conditioning: linearization, digital filter, average, scaling, min/max storage, RMS, alarm Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute Categories: 1000 V CAT II and 600 V CAT III

Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data logging purposes. With a controller, multiple Q.raxx XL systems can be synchronized to each other allowing for efficient DAQ distribution with low jitter and gradual expansion up to thousands of channels.

  • High Density up to 13 I/O modules per Q.raxx 3U chassis with up to 16 channels per I/O module
  • User Friendly front panel indicators for module status, power, and input range error
  • Fully Customizable multiple front panel termination options available
  • Maximum Flexibility parallel communication available in TCP/IP, CAN, PROFIBUS, Modbus, and EtherCAT
  • Gantner's Quality Standard integrated filtering, galvanic isolation & signal/sensor conditioning per channel

Key Features

  • 4 voltage input channels: 2 inputs for voltage measurement measuring ranges ±40 V, ±120 V, ±400 V, ±1200 V 2 inputs for current measurement via shunt resistors measuring ranges ±80 mV, ±240 mV, ±800 mV, ±2400 mV
  • Signal conditioning: linearization, digital filter, average, scaling, min/max storage, RMS, alarm
  • Fast high accuracy digitalization: 24 bit ADC, 100 kHz sample rate per channel
  • Galvanic isolation: channel to channel to power supply and to interface isolation voltage 1200 VDC / 848 VACrms test voltage 5 kVDC over 1 minute
  • Categories: 1000 V CAT II and 600 V CAT III
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Data Acquisition
Product Number Q.raxx XL A127
Product Name Module for Measuring Electrical Power
Data Acquisition Input/Output Module
Form Factor DIN Rail
Transmission Rate 48000 kbps
Application General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

8DI/8DO RS-485 Remote I/O - ADAM-4050-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
DC Voltage 10~30 VDC
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Panel / Chassis Mount
Outputs Analog Current Output
View Details